Certex UK Datasheets for Industrial Winches

Industrial winches are pulling devices that use a wire, rope, cable, strap or web to move heavy loads. They typically use a drum or reel for line storage and are either manually operated or powered by an electric, pneumatic, or hydraulic motor.
Industrial Winches: Learn more

Product Name Notes
A powerful wire rope hoist that can be used for both lifting and pulling various applications.
A range of compact lifting and pulling winches utilising electric or hydrulic motors. Capacities can go up to 30 tons of lifting capacity with this range. SC E; IP 54,...
A range of electric self-braking wormgear winches developed for heavy dutypulling and traversing duties up to 2,800 kg. Due to the self-braking wormgears the winches are suitable for pulling up...
Electric hoist for material lifting and pulling. Proven technology in numerous applications. The models of our Tirak™ X-type traction hoist are lighter and can therefore ideally be used when a...
Rugged Compact and Versatile Design Meets ANSI / ASME B30.7 5:1 design factor at rated load Top layer rated line pull “Lift to shift” winch mounted lever throttle Minimum 18:1...
The Minifor™ TR125 SY hoist is equipped with a special synthetic rope. It can be used to lift over great heights (standard rope length up to 200 m, longer ropes...
The performance standard for passenger transportation All hoists for man riding applications are certified according to DIN EN 1808 and meet highest quality and safety standards. The Tirak® traction...
This compact unit is portable and ideal for cable pulling. It includes forward and reverse mode, dual speed and overload protection. An excellent solution for guiding and protecting cables when...