Certex UK Thimble SS 1900 RopeDiaRange 32 mm 123103200060

Description
Design: Pressed of profile steel. The first choice for harsh environment of the marine sector.
Request a Quote
Description
Design: Pressed of profile steel. The first choice for harsh environment of the marine sector.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thimble SS 1900 RopeDiaRange 32 mm - 123103200060 - Certex UK
Harworth, United Kingdom
Thimble SS 1900 RopeDiaRange 32 mm
123103200060
Thimble SS 1900 RopeDiaRange 32 mm 123103200060
Design: Pressed of profile steel. The first choice for harsh environment of the marine sector.

Design: Pressed of profile steel. The first choice for harsh environment of the marine sector.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 123103200060
Product Name Thimble SS 1900 RopeDiaRange 32 mm
Type Thimble / Saddle
Unlock Full Specs
to access all available technical data

Similar Products

Closed Swage Socket Crosby S-502 1039405 - 12071039405 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 0.5118 inch (13 mm)
View Details
Thimble G-414, Crosby - Extra heavy RopeDiaRange 13-15 mm - 123101500230 - Certex UK
Specs
Type Thimble / Saddle
Application Power and Public Utility
Diameter 0.5118 to 0.5906 inch (13 to 15 mm)
View Details
Eye Ends SEE 5 - 1207SEE5 - Certex UK
Specs
Type Eye
Application Power and Public Utility
Diameter 0.1969 inch (5 mm)
View Details
Closed Spelter Socket CSS RopeDiaRange 55-60 - 122106000182 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 2.17 to 2.36 inch (55 to 60 mm)
View Details