Certex UK Datasheets for Hydraulic Hose
Hydraulic hose is specifically designed to convey hydraulic fluid to or among hydraulic components, valves, actuators, and tools.
Hydraulic Hose: Learn more
| Product Name | Notes |
|---|---|
| Holmatro Extension hoses Features & benefits: Suitable for high pressure hydraulics / max 700bar working pressure Anti-kink spring on both sides All hoses are individually tested during the production proces. | |
| Holmatro hose for high pressure hydraulics. No coupler(s) included Features & benefits: Suitable for high pressure hydraulics / max 700bar working pressure Anti-kink spring on both sides All hoses are... | |
| Holmatro Standard hoses Suitable for high pressure hydraulics / max 700bar working pressure Anti-kink spring on both sides All hoses are individually tested during the production proces. Safety factor 4:1... |