Certex UK Web Sling Connector X-016 WLL ton 1.4 402200140200

Description
At least 25% greater WLL than traditional Grade 8 products. Proof Load tested at 2.5 times the WLL with certification for each batch manufactured. Fatigue rated to 20,000 cycles at 1.5 times the WLL. Tempering temperature minimum 400°C
Request a Quote
Description
At least 25% greater WLL than traditional Grade 8 products. Proof Load tested at 2.5 times the WLL with certification for each batch manufactured. Fatigue rated to 20,000 cycles at 1.5 times the WLL. Tempering temperature minimum 400°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Web Sling Connector X-016 WLL ton 1.4 - 402200140200 - Certex UK
Harworth, United Kingdom
Web Sling Connector X-016 WLL ton 1.4
402200140200
Web Sling Connector X-016 WLL ton 1.4 402200140200
At least 25% greater WLL than traditional Grade 8 products. Proof Load tested at 2.5 times the WLL with certification for each batch manufactured. Fatigue rated to 20,000 cycles at 1.5 times the WLL. Tempering temperature minimum 400°C

At least 25% greater WLL than traditional Grade 8 products.
Proof Load tested at 2.5 times the WLL with certification for each batch manufactured.
Fatigue rated to 20,000 cycles at 1.5 times the WLL.
Tempering temperature minimum 400°C

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 402200140200
Product Name Web Sling Connector X-016 WLL ton 1.4
Application Power and Public Utility
Unlock Full Specs
to access all available technical data

Similar Products

Thimble SS 1900 RopeDiaRange 8 mm - 123100800060 - Certex UK
Specs
Type Thimble / Saddle
Application Power and Public Utility
Diameter 0.3150 inch (8 mm)
View Details
Ferrule R End stop Talurit® R 01,5 - 1205R015 - Certex UK
Specs
Type Stop Sleeve
Material Aluminum; Aluminum
View Details
Closed Spelter Socket CSS RopeDiaRange 20-22 - 122102200182 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 0.7874 to 0.8661 inch (20 to 22 mm)
View Details
Open Socket BS463:1958 RopeDiaRange 11 - 122101100010 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 0.4331 inch (11 mm)
View Details