Certex UK Master Link Grab 1 Assy X-A04, Yoke WLL ton 6.7 402100670460

Description
Fully integrated shortening hook and master link. At least 25% greater WLL than traditional Grade 8 products. Fatigue rated to 20,000 cycles at 1.5 times the WLL. No reduction in WLL when shortening chain. Speedy assembly. Light weight system. Cost effective compared to slings which use multiple components. Proof Load tested at 2.5 times the WLL with certification for each batch manufactured.
Request a Quote
Description
Fully integrated shortening hook and master link. At least 25% greater WLL than traditional Grade 8 products. Fatigue rated to 20,000 cycles at 1.5 times the WLL. No reduction in WLL when shortening chain. Speedy assembly. Light weight system. Cost effective compared to slings which use multiple components. Proof Load tested at 2.5 times the WLL with certification for each batch manufactured.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Master Link Grab 1 Assy X-A04, Yoke WLL ton 6.7 - 402100670460 - Certex UK
Harworth, United Kingdom
Master Link Grab 1 Assy X-A04, Yoke WLL ton 6.7
402100670460
Master Link Grab 1 Assy X-A04, Yoke WLL ton 6.7 402100670460
Fully integrated shortening hook and master link. At least 25% greater WLL than traditional Grade 8 products. Fatigue rated to 20,000 cycles at 1.5 times the WLL. No reduction in WLL when shortening chain. Speedy assembly. Light weight system. Cost effective compared to slings which use multiple components. Proof Load tested at 2.5 times the WLL with certification for each batch manufactured.
  • Fully integrated shortening hook and master link.
  • At least 25% greater WLL than traditional Grade 8 products.
  • Fatigue rated to 20,000 cycles at 1.5 times the WLL.
  • No reduction in WLL when shortening chain.
  • Speedy assembly.
  • Light weight system.
  • Cost effective compared to slings which use multiple components.
  • Proof Load tested at 2.5 times the WLL with certification for each batch manufactured.
Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 402100670460
Product Name Master Link Grab 1 Assy X-A04, Yoke WLL ton 6.7
Application Power and Public Utility
Unlock Full Specs
to access all available technical data

Similar Products

Ferrule TCU Talurit® Ferrule_size_mm 14 - 120101400240 - Certex UK
Specs
Material Bronze / Copper Alloy; Copper (almost 99,9%)
View Details
Rope Socket Demag RopeDiaRange 36 - 122103600020 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 1.42 inch (36 mm)
View Details
Open Socket BS463 RopeDiaRange 25 - 122102500030 - Certex UK
Specs
Features & Approvals Socket Fitting
Diameter 0.9843 inch (25 mm)
Load 16535 lbs (7499 kg)
View Details
Thimble G-414, Crosby - Extra heavy RopeDiaRange 18-20 mm - 123102000230 - Certex UK
Specs
Type Thimble / Saddle
Application Power and Public Utility
Diameter 0.7087 to 0.7874 inch (18 to 20 mm)
View Details