Certex UK Datasheets for Hydraulic Cylinders
Hydraulic cylinders are actuation devices that utilize pressurized hydraulic fluid to produce linear motion and force.
Hydraulic Cylinders: Learn more
| Product Name | Notes |
|---|---|
| Double acting, hydraulic return cylinder. Max. working pressure: 720 bar/ 72 Mpa Acting type: double Return type: hydraulic Usable in all positions Protected against ejection of plunger Protection against overpressure... | |
| High quality Multi Purpose HGC S Hydraulic Cylinder fitted with unique features that considerably lengthen its life span and service life. Offers appropriate solutions for the most varied applications. Holmatro... | |
| Holmatro aluminum cylinders (HAC) - Spring or Hydraulic return Unique specifications: Up to 50% lighter compared to steel cylinders - easy & ergonomic Duo power ring; a combination... | |
| Holmatro aluminum cylinders (HAC) - Spring or hydraulic return Unique specifications: Up to 50% lighter compared to steel cylinders - easy & ergonomic Duo power ring; a combination of a... | |
| Holmatro aluminum hollow plunger cylinders (HAHC) - Spring or hydraulic return Unique specifications: Up to 60% lighter compared to steel cylinders - easy & ergonomic Compact design and a lower... | |
| Holmatro Flat cylinders (HFC) - Spring return Unique specifications: Compact, flat version, efficient in case of limited insertion space Stroke of 15mm on all models Standard supplied with: Standard provided... | |
| Holmatro high tonnage cylinders (HJ) – Gravity return Unique specifications: Flat saddle; prevents damage to the plunger, easy to replace with tilting saddle Standard supplied with: High flow female coupler... | |
| Holmatro hollow plunger cylinders (HHJ) – Gravity, spring or hydraulic Unique specifications: Compact Suitable for pulling, lifting, tensioning in all positions Protected against ejection of the plunger Hollow saddle; prevents... | |
| Holmatro hollow plunger cylinders (HHJ) – Gravity Unique specifications: Compact Suitable for pulling, lifting, tensioning in all positions Protected against ejection of the plunger Hollow saddle; prevents damage to the... | |
| Holmatro hollow plunger cylinders (HHJ) – Hydraulic Unique specifications: Compact Suitable for pulling, lifting, tensioning in all positions Protected against ejection of the plunger Hollow saddle; prevents damage to the... | |
| Holmatro locknut cylinders (HJ) - Gravity return Unique specifications gravity return: Suitable for lifting, tensioning in all positions Mechanical load locking; safe way of working with sustained load Flat saddle; | |
| Holmatro locknut cylinders (HLC) - Hydraulic return Unique specifications gravity return: Suitable for lifting, tensioning in all positions Mechanical load locking; safe way of working with sustained load Flat saddle; | |
| Holmatro pulling cylinders (HPJ) – Spring return Unique specifications: Compact Suitable for pulling, lifting, tensioning in all positions Protected against over pressure; A418 valve Standard supplied with: High flow female... | |
| Holmatro Short stroke cylinders (HSC) - Spring return Unique specifications: Compact version, efficient in case of limited insertion space Stroke of 50mm on all models Standard supplied with: Dirt scraper... | |
| Holmatro telescopic (flat) cylinders (HFJ, HJ) – Gravity return Unique specifications: Compact Lightweight Standard supplied with: High flow female coupler A118 2-stage plunger HFJ 10/30 G 4 contains a 30... | |
| These puller units are used for removing and installing tight fitting parts such as gears, bearings, shafts etc. A hydraulic ram applies pressure to remove / install the seized /... | |
| Very compact cylinders for all lifting, positioning and basic maintenance applications. Different closed heights and strokes are available upon request. Low profile, low height, pad jacks and hollow cylinders are... | |
| Wedges can be inserted into tight spaces, such as between machinery, or to pry apart. They are available in either a self-contained format or with separate hydraulics. |