Certex UK Solid Thimble BS 464:1958 RopeDiaRange 32 123103200120

Description
Standard:
Request a Quote
Description
Standard:
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Solid Thimble BS 464:1958 RopeDiaRange 32 - 123103200120 - Certex UK
Harworth, United Kingdom
Solid Thimble BS 464:1958 RopeDiaRange 32
123103200120
Solid Thimble BS 464:1958 RopeDiaRange 32 123103200120
Standard:

Standard:

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 123103200120
Product Name Solid Thimble BS 464:1958 RopeDiaRange 32
Type Thimble / Saddle
Unlock Full Specs
to access all available technical data

Similar Products

Solid Thimble BS 464:1958 RopeDiaRange 19 - 123101900120 - Certex UK
Specs
Type Thimble / Saddle
Application Power and Public Utility
Diameter 0.7480 inch (19 mm)
View Details
Open Wedge Socket G-6413 RopeDiaRange 37-39 - 121503900242 - Certex UK
Specs
Features & Approvals Socket Fitting
Diameter 1.46 to 1.54 inch (37 to 39 mm)
Material Steel; high tensile steel
View Details
Rubber Bumpers for Wedge Sockets RopeDiaRange 15-17 - 121501700040 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 0.5906 to 0.6693 inch (15 to 17 mm)
View Details