Certex UK Datasheets for Wire Rope and Mechanical Cable
Wire rope and mechanical cable is wound from high-strength metal strands for structural, mechanical actuation and motion control applications.
Wire Rope and Mechanical Cable: Learn more
| Product Name | Notes |
|---|---|
| ISO 4309 Rope category No: All Diameters RCN.02 | |
| ISO 4309 Rope Category No: All Diameters RCN.09 | |
| ISO 4309 Rope Category No: All Diameters RCN.02 | |
| ISO 4309 Rope Category No: RCN.09 | |
| ROPETEX S16 (and S65) steel wire ropes are the most commonly used type of steel wire ropes in the range from 8 to 38 mm. Both can be used for... | |
| Steel Wire Rope 6x7-WSC Rope Ø 1.8 mm | |
| Steel Wire Rope 6x7-WSC Rope Ø 10 mm | |
| Steel Wire Rope 6x7-WSC Rope Ø 11 mm | |
| Steel Wire Rope 6x7-WSC Rope Ø 12 mm | |
| Steel Wire Rope 6x7-WSC Rope Ø 13 mm | |
| Steel Wire Rope 6x7-WSC Rope Ø 14 mm | |
| Steel Wire Rope 6x7-WSC Rope Ø 15 mm | |
| Steel Wire Rope 6x7-WSC Rope Ø 16 mm | |
| Steel Wire Rope 6x7-WSC Rope Ø 18 mm | |
| Steel Wire Rope 6x7-WSC Rope Ø 2 mm | |
| Steel Wire Rope 6x7-WSC Rope Ø 2.3 mm | |
| Steel Wire Rope 6x7-WSC Rope Ø 20 mm | |
| Steel Wire Rope 6x7-WSC Rope Ø 3 mm | |
| Steel Wire Rope 6x7-WSC Rope Ø 4 mm | |
| Steel Wire Rope 6x7-WSC Rope Ø 5 mm | |
| Steel Wire Rope 6x7-WSC Rope Ø 6 mm | |
| Steel Wire Rope 6x7-WSC Rope Ø 7 mm | |
| Steel Wire Rope 6x7-WSC Rope Ø 8 mm | |
| Steel Wire Rope 6x7-WSC Rope Ø 9 mm | |
| Steel wire rope for cranes, hoists, and slings. ISO 4309 Rope Category No: All Diameters RCN.04 |
| Next >> |