Certex UK Jaw / Jaw Crosby HG-228 WLL ton 1.59 422100160116

Description
End fittings are quenched and tempered, bodies heat treated by normalizing. Forged jaw ends are fitted with bolts and nuts for 6 mm through 16 mm, and pins and cotters on 19 mm through 70 mm sizes. Modified UNJ thread on end fittings for improved fatigue properties. Body has UNC threads. Standard: According to Federal Specifications FF-T-791b.
Request a Quote
Description
End fittings are quenched and tempered, bodies heat treated by normalizing. Forged jaw ends are fitted with bolts and nuts for 6 mm through 16 mm, and pins and cotters on 19 mm through 70 mm sizes. Modified UNJ thread on end fittings for improved fatigue properties. Body has UNC threads. Standard: According to Federal Specifications FF-T-791b.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Jaw / Jaw Crosby HG-228 WLL ton 1.59 - 422100160116 - Certex UK
Harworth, United Kingdom
Jaw / Jaw Crosby HG-228 WLL ton 1.59
422100160116
Jaw / Jaw Crosby HG-228 WLL ton 1.59 422100160116
End fittings are quenched and tempered, bodies heat treated by normalizing. Forged jaw ends are fitted with bolts and nuts for 6 mm through 16 mm, and pins and cotters on 19 mm through 70 mm sizes. Modified UNJ thread on end fittings for improved fatigue properties. Body has UNC threads. Standard: According to Federal Specifications FF-T-791b.

End fittings are quenched and tempered, bodies heat treated by normalizing.

Forged jaw ends are fitted with bolts and nuts for 6 mm through 16 mm, and pins and cotters on 19 mm through 70 mm sizes.

Modified UNJ thread on end fittings for improved fatigue properties.
Body has UNC threads.

Standard: According to Federal Specifications FF-T-791b.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 422100160116
Product Name Jaw / Jaw Crosby HG-228 WLL ton 1.59
Application Power and Public Utility
Unlock Full Specs
to access all available technical data

Similar Products

Rope Socket Demag RopeDiaRange 13-14 - 122101400020 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 0.5118 to 0.5512 inch (13 to 14 mm)
View Details
Wire Rope Grip POWERTEX PWRG RopeDiaRange 26-35 mm - 121103500090 - Certex UK
Specs
Application Power and Public Utility
Diameter 1.02 to 1.38 inch (26 to 35 mm)
Material PWRG-4 and -6 are drop forged. PWRG-8, -10, -12, -16, -20, -25, -35 are casted
View Details
Open Spelter Socket McKissick G-416 RopeDiaRange 56-60 - 122106000062 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 2.2 to 2.36 inch (56 to 60 mm)
View Details
Swage Button S-409 1040377 - 12051040377 - Certex UK
Specs
Diameter 0.5512 inch (14 mm)
View Details