Certex UK Jaw / Jaw Crosby HG-228 WLL ton 1 422100100115

Description
End fittings are quenched and tempered, bodies heat treated by normalizing. Forged jaw ends are fitted with bolts and nuts for 6 mm through 16 mm, and pins and cotters on 19 mm through 70 mm sizes. Modified UNJ thread on end fittings for improved fatigue properties. Body has UNC threads. Standard: According to Federal Specifications FF-T-791b.
Request a Quote
Description
End fittings are quenched and tempered, bodies heat treated by normalizing. Forged jaw ends are fitted with bolts and nuts for 6 mm through 16 mm, and pins and cotters on 19 mm through 70 mm sizes. Modified UNJ thread on end fittings for improved fatigue properties. Body has UNC threads. Standard: According to Federal Specifications FF-T-791b.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Jaw / Jaw Crosby HG-228 WLL ton 1 - 422100100115 - Certex UK
Harworth, United Kingdom
Jaw / Jaw Crosby HG-228 WLL ton 1
422100100115
Jaw / Jaw Crosby HG-228 WLL ton 1 422100100115
End fittings are quenched and tempered, bodies heat treated by normalizing. Forged jaw ends are fitted with bolts and nuts for 6 mm through 16 mm, and pins and cotters on 19 mm through 70 mm sizes. Modified UNJ thread on end fittings for improved fatigue properties. Body has UNC threads. Standard: According to Federal Specifications FF-T-791b.

End fittings are quenched and tempered, bodies heat treated by normalizing.

Forged jaw ends are fitted with bolts and nuts for 6 mm through 16 mm, and pins and cotters on 19 mm through 70 mm sizes.

Modified UNJ thread on end fittings for improved fatigue properties.
Body has UNC threads.

Standard: According to Federal Specifications FF-T-791b.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 422100100115
Product Name Jaw / Jaw Crosby HG-228 WLL ton 1
Application Power and Public Utility
Unlock Full Specs
to access all available technical data

Similar Products

Open Socket BS463 RopeDiaRange 51 - 122105100030 - Certex UK
Specs
Features & Approvals Socket Fitting
Diameter 2.01 inch (51 mm)
Load 55116 lbs (24996 kg)
View Details
Super Terminator Wedge Socket Crosby S-423T RopeDiaRange 14-16 - 121501600125 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 0.5512 to 0.6299 inch (14 to 16 mm)
View Details
Wire Rope Grip DIN 1142 RopeDiaRange 26 mm - 121102600080 - Certex UK
Specs
Application Power and Public Utility
Diameter 1.02 inch (26 mm)
Material Steel; Steel
View Details