Certex UK Eye / Eye Crosby HG-226 WLL ton 0.36 422100360100

Description
End fittings are quenched and tempered, bodies heat treated by normalizing. Turnbuckle eyes are forged elongated, by design, to maximize easy attachment in system and minimize stress in the eye. For turnbuckle sizes 6 mm through 64 mm, a shackle one size smaller can be reeved through eye. Standard: According to Federal Specifications FF-T-791b.
Request a Quote
Description
End fittings are quenched and tempered, bodies heat treated by normalizing. Turnbuckle eyes are forged elongated, by design, to maximize easy attachment in system and minimize stress in the eye. For turnbuckle sizes 6 mm through 64 mm, a shackle one size smaller can be reeved through eye. Standard: According to Federal Specifications FF-T-791b.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Eye / Eye Crosby HG-226 WLL ton 0.36 - 422100360100 - Certex UK
Harworth, United Kingdom
Eye / Eye Crosby HG-226 WLL ton 0.36
422100360100
Eye / Eye Crosby HG-226 WLL ton 0.36 422100360100
End fittings are quenched and tempered, bodies heat treated by normalizing. Turnbuckle eyes are forged elongated, by design, to maximize easy attachment in system and minimize stress in the eye. For turnbuckle sizes 6 mm through 64 mm, a shackle one size smaller can be reeved through eye. Standard: According to Federal Specifications FF-T-791b.

End fittings are quenched and tempered, bodies heat treated by normalizing.
Turnbuckle eyes are forged elongated, by design, to maximize easy attachment in system and minimize stress in the eye. For turnbuckle sizes 6 mm through 64 mm, a shackle one size smaller can be reeved through eye.

Standard: According to Federal Specifications FF-T-791b.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 422100360100
Product Name Eye / Eye Crosby HG-226 WLL ton 0.36
Type Eye
Unlock Full Specs
to access all available technical data

Similar Products

Open Wedge Socket G-6413 RopeDiaRange 30-32 - 121503200242 - Certex UK
Specs
Features & Approvals Socket Fitting
Diameter 1.18 to 1.26 inch (30 to 32 mm)
Material Steel; high tensile steel
View Details
Closed Spelter Socket CSS RopeDiaRange 108-115 - 122111500185 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 4.25 to 4.53 inch (108 to 115 mm)
View Details
Wire Rope Clip Crosby G-450 RopeDiaRange 85-90 - 121109000120 - Certex UK
Specs
Type Clip / Clamp
Application Power and Public Utility
Diameter 3.35 to 3.54 inch (85 to 90 mm)
View Details
Eye Ends SEE 6 - 1207SEE6 - Certex UK
Specs
Type Eye
Application Power and Public Utility
Diameter 0.2362 inch (6 mm)
View Details