Certex UK Thimble SS 1900 RopeDiaRange 38 mm 123103800060

Description
Design: Pressed of profile steel. The first choice for harsh environment of the marine sector.
Request a Quote
Description
Design: Pressed of profile steel. The first choice for harsh environment of the marine sector.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thimble SS 1900 RopeDiaRange 38 mm - 123103800060 - Certex UK
Harworth, United Kingdom
Thimble SS 1900 RopeDiaRange 38 mm
123103800060
Thimble SS 1900 RopeDiaRange 38 mm 123103800060
Design: Pressed of profile steel. The first choice for harsh environment of the marine sector.

Design: Pressed of profile steel. The first choice for harsh environment of the marine sector.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 123103800060
Product Name Thimble SS 1900 RopeDiaRange 38 mm
Type Thimble / Saddle
Unlock Full Specs
to access all available technical data

Similar Products

Open Wedge Socket G-6413 RopeDiaRange 43-48 - 121504800242 - Certex UK
Specs
Features & Approvals Socket Fitting
Diameter 1.69 to 1.89 inch (43 to 48 mm)
Material Steel; high tensile steel
View Details
Closed Spelter Socket CSS RopeDiaRange 81-86 - 122108600185 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 3.19 to 3.39 inch (81 to 86 mm)
View Details
Wire Rope Grip POWERTEX PWRG RopeDiaRange 10-12.5 mm - 121101250090 - Certex UK
Specs
Application Power and Public Utility
Diameter 0.3937 to 0.4921 inch (10 to 12.5 mm)
Material PWRG-4 and -6 are drop forged. PWRG-8, -10, -12, -16, -20, -25, -35 are casted
View Details
Swage Button S-409 1040475 - 12051040475 - Certex UK
Specs
Diameter 1.1 to 1.14 inch (28 to 29 mm)
View Details