Certex UK Eye / Eye Crosby HG-226 WLL ton 4.54 422100450106

Description
End fittings are quenched and tempered, bodies heat treated by normalizing. Turnbuckle eyes are forged elongated, by design, to maximize easy attachment in system and minimize stress in the eye. For turnbuckle sizes 6 mm through 64 mm, a shackle one size smaller can be reeved through eye. Standard: According to Federal Specifications FF-T-791b.
Request a Quote
Description
End fittings are quenched and tempered, bodies heat treated by normalizing. Turnbuckle eyes are forged elongated, by design, to maximize easy attachment in system and minimize stress in the eye. For turnbuckle sizes 6 mm through 64 mm, a shackle one size smaller can be reeved through eye. Standard: According to Federal Specifications FF-T-791b.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Eye / Eye Crosby HG-226 WLL ton 4.54 - 422100450106 - Certex UK
Harworth, United Kingdom
Eye / Eye Crosby HG-226 WLL ton 4.54
422100450106
Eye / Eye Crosby HG-226 WLL ton 4.54 422100450106
End fittings are quenched and tempered, bodies heat treated by normalizing. Turnbuckle eyes are forged elongated, by design, to maximize easy attachment in system and minimize stress in the eye. For turnbuckle sizes 6 mm through 64 mm, a shackle one size smaller can be reeved through eye. Standard: According to Federal Specifications FF-T-791b.

End fittings are quenched and tempered, bodies heat treated by normalizing.
Turnbuckle eyes are forged elongated, by design, to maximize easy attachment in system and minimize stress in the eye. For turnbuckle sizes 6 mm through 64 mm, a shackle one size smaller can be reeved through eye.

Standard: According to Federal Specifications FF-T-791b.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 422100450106
Product Name Eye / Eye Crosby HG-226 WLL ton 4.54
Type Eye
Unlock Full Specs
to access all available technical data

Similar Products

Solid Thimble BS 464:1958 RopeDiaRange 26 - 123102600120 - Certex UK
Specs
Type Thimble / Saddle
Application Power and Public Utility
Diameter 1.02 inch (26 mm)
View Details
Ferrule TCU Talurit® Ferrule_size_mm 14 - 120101400240 - Certex UK
Specs
Material Bronze / Copper Alloy; Copper (almost 99,9%)
View Details
Open Socket BS463:1958 RopeDiaRange 11 - 122101100010 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 0.4331 inch (11 mm)
View Details
Open Wedge Socket With Safety Bolt G-6423 RopeDiaRange 20-22 - 121502200192 - Certex UK
Specs
Features & Approvals Socket Fitting
Diameter 0.7874 to 0.8661 inch (20 to 22 mm)
Material Steel; high tensile steel
View Details