Certex UK Master Link Grade 8 WLL ton 2.3 401100230230

Description
Standard: EN 1677-4
Request a Quote
Description
Standard: EN 1677-4
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Master Link Grade 8 WLL ton 2.3 - 401100230230 - Certex UK
Harworth, United Kingdom
Master Link Grade 8 WLL ton 2.3
401100230230
Master Link Grade 8 WLL ton 2.3 401100230230
Standard: EN 1677-4

Standard: EN 1677-4

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 401100230230
Product Name Master Link Grade 8 WLL ton 2.3
Application Power and Public Utility
Unlock Full Specs
to access all available technical data

Similar Products

Solid Thimble BS 464:1958 RopeDiaRange 22 - 123102200120 - Certex UK
Specs
Type Thimble / Saddle
Application Power and Public Utility
Diameter 0.8661 inch (22 mm)
View Details
Rope Pear Socket Nemag RopeDiaRange 34-36 - 122103600120 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 1.34 to 1.42 inch (34 to 36 mm)
View Details
Ordinary Thimble BS 464:1958 RopeDiaRange 14.3 - 123101430110 - Certex UK
Specs
Type Thimble / Saddle
Application Power and Public Utility
Diameter 0.5630 inch (14.3 mm)
View Details
Closed Spelter Socket CSS RopeDiaRange 87-93 - 122109300182 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 3.43 to 3.66 inch (87 to 93 mm)
View Details