Certex UK Jaw / Jaw Crosby HG-228 WLL ton 1.59 422100160110

Description
End fittings are quenched and tempered, bodies heat treated by normalizing. Forged jaw ends are fitted with bolts and nuts for 6 mm through 16 mm, and pins and cotters on 19 mm through 70 mm sizes. Modified UNJ thread on end fittings for improved fatigue properties. Body has UNC threads. Standard: According to Federal Specifications FF-T-791b.
Request a Quote
Description
End fittings are quenched and tempered, bodies heat treated by normalizing. Forged jaw ends are fitted with bolts and nuts for 6 mm through 16 mm, and pins and cotters on 19 mm through 70 mm sizes. Modified UNJ thread on end fittings for improved fatigue properties. Body has UNC threads. Standard: According to Federal Specifications FF-T-791b.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Jaw / Jaw Crosby HG-228 WLL ton 1.59 - 422100160110 - Certex UK
Harworth, United Kingdom
Jaw / Jaw Crosby HG-228 WLL ton 1.59
422100160110
Jaw / Jaw Crosby HG-228 WLL ton 1.59 422100160110
End fittings are quenched and tempered, bodies heat treated by normalizing. Forged jaw ends are fitted with bolts and nuts for 6 mm through 16 mm, and pins and cotters on 19 mm through 70 mm sizes. Modified UNJ thread on end fittings for improved fatigue properties. Body has UNC threads. Standard: According to Federal Specifications FF-T-791b.

End fittings are quenched and tempered, bodies heat treated by normalizing.

Forged jaw ends are fitted with bolts and nuts for 6 mm through 16 mm, and pins and cotters on 19 mm through 70 mm sizes.

Modified UNJ thread on end fittings for improved fatigue properties.
Body has UNC threads.

Standard: According to Federal Specifications FF-T-791b.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 422100160110
Product Name Jaw / Jaw Crosby HG-228 WLL ton 1.59
Application Power and Public Utility
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Bumpers for Wedge Sockets RopeDiaRange 15-17 - 121501700040 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 0.5906 to 0.6693 inch (15 to 17 mm)
View Details
Closed Spelter Socket G-417 RopeDiaRange 82-86 - 122108600052 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 3.23 to 3.39 inch (82 to 86 mm)
View Details
Thimble SS 1900 RopeDiaRange 28 mm - 123102800060 - Certex UK
Specs
Type Thimble / Saddle
Application Power and Public Utility
Diameter 1.1 inch (28 mm)
View Details