Certex UK Thimble SS 1900 RopeDiaRange 34 mm 123103400060

Description
Design: Pressed of profile steel. The first choice for harsh environment of the marine sector.
Request a Quote
Description
Design: Pressed of profile steel. The first choice for harsh environment of the marine sector.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thimble SS 1900 RopeDiaRange 34 mm - 123103400060 - Certex UK
Harworth, United Kingdom
Thimble SS 1900 RopeDiaRange 34 mm
123103400060
Thimble SS 1900 RopeDiaRange 34 mm 123103400060
Design: Pressed of profile steel. The first choice for harsh environment of the marine sector.

Design: Pressed of profile steel. The first choice for harsh environment of the marine sector.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 123103400060
Product Name Thimble SS 1900 RopeDiaRange 34 mm
Type Thimble / Saddle
Unlock Full Specs
to access all available technical data

Similar Products

Wire Rope Grip DIN 1142 RopeDiaRange 5 mm - 121100500080 - Certex UK
Specs
Application Power and Public Utility
Diameter 0.1969 inch (5 mm)
Material Steel; Steel
View Details
Open Socket BS463:1958 RopeDiaRange 19 - 122101900010 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 0.7480 inch (19 mm)
View Details
Thimble G-414, Crosby - Extra heavy RopeDiaRange 8 mm - 123100800230 - Certex UK
Specs
Type Thimble / Saddle
Application Power and Public Utility
Diameter 0.3150 inch (8 mm)
View Details
Thimble DIN 3091 RopeDiaRange 10 mm - 123101000070 - Certex UK
Specs
Type Thimble / Saddle
Application Power and Public Utility
Diameter 0.3937 inch (10 mm)
View Details