Certex UK Jaw / Eye Crosby HG-227 WLL ton 4.54 422100450096

Description
End fittings are quenched and tempered, bodies heat treated by normalizing. Turnbuckles eyes are forged and elongated, by design, to maximize easy attachment in system and minimize stress in the eye. For turnbuckles size 6 mm through 64 mm, a shackle one size smaller can be reeved through eye. Forged jaw ends are fitted with bolts and nuts for 6mm through 16mm, and pins and cotters on 19 mm through 70 mm sizes. Modified UNJ thread on end fittings for improved fatigue properties. Body has UNC threads. Standard: According to Federal Specifications FF-T-791b.
Request a Quote
Description
End fittings are quenched and tempered, bodies heat treated by normalizing. Turnbuckles eyes are forged and elongated, by design, to maximize easy attachment in system and minimize stress in the eye. For turnbuckles size 6 mm through 64 mm, a shackle one size smaller can be reeved through eye. Forged jaw ends are fitted with bolts and nuts for 6mm through 16mm, and pins and cotters on 19 mm through 70 mm sizes. Modified UNJ thread on end fittings for improved fatigue properties. Body has UNC threads. Standard: According to Federal Specifications FF-T-791b.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Jaw / Eye Crosby HG-227 WLL ton 4.54 - 422100450096 - Certex UK
Harworth, United Kingdom
Jaw / Eye Crosby HG-227 WLL ton 4.54
422100450096
Jaw / Eye Crosby HG-227 WLL ton 4.54 422100450096
End fittings are quenched and tempered, bodies heat treated by normalizing. Turnbuckles eyes are forged and elongated, by design, to maximize easy attachment in system and minimize stress in the eye. For turnbuckles size 6 mm through 64 mm, a shackle one size smaller can be reeved through eye. Forged jaw ends are fitted with bolts and nuts for 6mm through 16mm, and pins and cotters on 19 mm through 70 mm sizes. Modified UNJ thread on end fittings for improved fatigue properties. Body has UNC threads. Standard: According to Federal Specifications FF-T-791b.

End fittings are quenched and tempered, bodies heat treated by normalizing.
Turnbuckles eyes are forged and elongated, by design, to maximize easy attachment in system and minimize stress in the eye.
For turnbuckles size 6 mm through 64 mm, a shackle one size smaller can be reeved through eye.
Forged jaw ends are fitted with bolts and nuts for 6mm through 16mm, and pins and cotters on 19 mm through 70 mm sizes.
Modified UNJ thread on end fittings for improved fatigue properties.
Body has UNC threads.

Standard: According to Federal Specifications FF-T-791b.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 422100450096
Product Name Jaw / Eye Crosby HG-227 WLL ton 4.54
Type Eye
Unlock Full Specs
to access all available technical data

Similar Products

Solid Wire Rope Thimble Crosby S-412 RopeDiaRange 24-26 - 123102600220 - Certex UK
Specs
Type Thimble / Saddle
Diameter 0.9449 to 1.02 inch (24 to 26 mm)
Material Cast Ductile Iron.
View Details
Crane End Stop with Padeye ESP ESP 26 D52 - 1205ESP26D52 - Certex UK
Specs
Type Stop Sleeve
Application Power and Public Utility
Diameter 1.02 inch (26 mm)
View Details
Closed Spelter Socket G-417 RopeDiaRange 82-86 - 122108600052 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 3.23 to 3.39 inch (82 to 86 mm)
View Details
Swage Button S-409 1040377 - 12051040377 - Certex UK
Specs
Diameter 0.5512 inch (14 mm)
View Details