Certex UK Datasheets for Beam Clamps
Beam clamps attach conduits, pipework, panels, or other hardware to the flanges of structural beams.
Beam Clamps: Learn more
| Product Name | Notes |
|---|---|
| Features: Lightweight robust construction Durable baked enamel paint protection Super-quick adjustment to any girder within a range Spare parts always available | |
| General: The IPBSNZ beam clamp is used for lifting, transferring and stacking. Offset hoisting eye allows for level lifts of I-Beams. Also for lifting fabrications and ship sections. This series... | |
| General: The IPBC horizontal lifting clamps have a pretension feature that allows the user to attach the clamps to the material for horizontal lifting and transfer of sagging and non-sagging... | |
| Powertex Beam Clamp PBC-S1 is durable and easy to install on different beam types. The beam clamp is designed to provide quick rigging and hoisting points for a great variety... | |
| The IPBHZ beam clamp is used for horizontal lifting and transferring of steel beams. The base is slotted to allow the clamps to be used from end of beams as... | |
| The IPSTARTEC11 beam clamp has been specially developed for lifting with the body in vertical position, controlled tilting, transportation and stacking of steel “H” and “I” profiles. By placing the... | |
| The IPTKW series beam clamp is suitable for use as a temporary tackle eye for a beam and it is an economy version of the IPTK model. Features: Available in... | |
| This IPTK series beam clamp is suitable for use as a temporary tackle eye for horizontal lifting and transportation of steel (H) beams, profiles and structures. Can also be used... |