Certex UK Datasheets for Shackles

Shackles are U-shaped pieces of metal secured with a pin or bolt across the opening, or hinged metal loops that are secured with a quick-release locking mechanism.
Shackles: Learn more

Product Name Notes
- General: Bow shackles with saftety bolt. - Standard: generally to US Fed. Spec. RR-C-271
- General: Bow shackles with screw pin. - Standard: Generally to US Fed. Spec. RR-C-271.
- General: Dee shackle with screw collar pin. - Standard: Generally to US Fed. Spec. RR-C-271.
Certification: This product can be supplied with a works certificate, 3.1 material certificate, manufacturer test certificate, EC Declaration of Conformity. All shackles starting from 2 t can be supplied with...
Design: A range of high quality UK manufactured higher dee shackles.
Design: A range of high quality UK manufactured dee shackles.
Design: Bolt Type Chain shackle. Thin hex head boltnut with cotter pin. Meets the performance requirements of Federal Specification RR-C-271H, Type IVB, Grade A, Class 3, except for those provisions...
Design: Deformation and angle indicators forged on the bow. Fatigue rated.
Design: Screw pin anchor shackles meet the performance requirements of Federal Specification RR-C-271G Type IVA, Grade A, Class 2, except for those provisions required of the contractor.
Design: Screw pin shackles meet the performance requirements of Federal Specification RR-C-271G, Type IVA, Grade B, Class 2, except for those provisions required of the contractor.
Design: Wide body shackle. Shackle with improved bow radius that greatly improves life of wire rope slings. Can be used to connect wire rope slings, high strength synthetic web slings...
Bolt Type Anchor shackles with thin head bolt - nut with cotter pin. Meets the performance requirements of Federal Specification RR-C 271G Type IVA, Grade A, Class 3, except for...
Bow shackles with safety bolt. Certification: This product can be supplied with a works certificate, 3.1 material certificate, manufacturer test certificate, EC Declaration of Conformity and all shackles from 75...
Bow shackles with screw pin Certification: This product can be supplied with a works certificate, 3.1 material certificate, manufacturer test certificate, EC Declaration of Conformity. All shackles starting from 2...
Bow type shackle PBSB is a high quality shackle intended for use in demanding environments. It is supplied with a hexagon head safety bolt with nut and stainless steel cotter...
Bow type shackle PBSP is a high quality shackle intended for use in demanding environments. It is supplied with a screw pin for quick and easy opening. The shackle comply...
Bow type shackle PBSP is a high quality shackle intended for use in demanding environments. It is supplied with screw pin for quick and easy opening/closing. Blackline is suitable for...
Dee shackle with safety bolt. Certification: This product can be supplied with a works certificate, 3.1 material certificate, manufacturer test certificate, EC Declaration of Conformity. All shackles starting from 2...
Dee shackle with screw collar pin. Certification: This product can be supplied with a works certificate, 3.1 material certificate, manufacturer test certificate, EC Declaration of Conformity. All shackles starting from...
Dee type shackle PDSB is a high quality shackle intended for use in demanding environments. It is supplied with a hexagon head safety bolt with nut and stainless steel cotter...
Dee type shackle PDSP is a high quality shackle intended to be used in demanding environments. It is supplied with screw pin for quick and easy opening/closing. The shackle comply...
Large Dee Shackle, A Pin WLL ton 0.25 Ton
Large Dee Shackle, A Pin WLL ton 0.5 Ton
Large Dee Shackle, A Pin WLL ton 0.75 Ton
Large Dee Shackle, A Pin WLL ton 1.5 Ton
Large Dee Shackle, A Pin WLL ton 11.25 Ton
Large Dee Shackle, A Pin WLL ton 13 Ton
Large Dee Shackle, A Pin WLL ton 14.25 Ton
Large Dee Shackle, A Pin WLL ton 16.25 Ton
Large Dee Shackle, A Pin WLL ton 18 Ton
Large Dee Shackle, A Pin WLL ton 2 Ton
Large Dee Shackle, A Pin WLL ton 20 Ton
Large Dee Shackle, A Pin WLL ton 3 Ton
Large Dee Shackle, A Pin WLL ton 3.75 Ton
Large Dee Shackle, A Pin WLL ton 5 Ton
Large Dee Shackle, A Pin WLL ton 6 Ton
Large Dee Shackle, A Pin WLL ton 7 Ton
Large Dee Shackle, A Pin WLL ton 9.5 Ton
Screw pin anchor shackles meet the performance requirements of Federal Specification RR-C-271G Type IVA, Grade A, Class 2, except for those provisions required of the contractor. Proof load: 2 x...
The universal swivel offshore shackle OS.DSS is a double swivel ring. It is designed for rotations under load. Its double swivel ensures perfect alignment with the sling. The lifting ring...
The universal swivel shackle DSS is a double swivel ring. It is specially designed for simultaneously lifting and rotating heavy loads. Its double swivel action ensures perfect alignment with the...