Certex UK Welded Master Link X-0080 WLL ton 10 402101000540

Description
Welded Master Link designed for 1 leg chain, wire rope and webbing slings. At least 25% greater WLL than traditional Grade 8 products. Fatigue rated to 20,000 cycles at 1.5 times the WLL. Proof Load tested at 2.5 times the WLL with certification for each batch manufactured.
Request a Quote
Description
Welded Master Link designed for 1 leg chain, wire rope and webbing slings. At least 25% greater WLL than traditional Grade 8 products. Fatigue rated to 20,000 cycles at 1.5 times the WLL. Proof Load tested at 2.5 times the WLL with certification for each batch manufactured.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Welded Master Link X-0080 WLL ton 10 - 402101000540 - Certex UK
Harworth, United Kingdom
Welded Master Link X-0080 WLL ton 10
402101000540
Welded Master Link X-0080 WLL ton 10 402101000540
Welded Master Link designed for 1 leg chain, wire rope and webbing slings. At least 25% greater WLL than traditional Grade 8 products. Fatigue rated to 20,000 cycles at 1.5 times the WLL. Proof Load tested at 2.5 times the WLL with certification for each batch manufactured.
  • Welded Master Link designed for 1 leg chain, wire rope and webbing slings.
  • At least 25% greater WLL than traditional Grade 8 products.
  • Fatigue rated to 20,000 cycles at 1.5 times the WLL.
  • Proof Load tested at 2.5 times the WLL with certification for each batch manufactured.
Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 402101000540
Product Name Welded Master Link X-0080 WLL ton 10
Application Power and Public Utility
Unlock Full Specs
to access all available technical data

Similar Products

Closed Spelter Socket G-417 RopeDiaRange 40-42 - 122104200052 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 1.57 to 1.65 inch (40 to 42 mm)
View Details
Thimble SS 1900 RopeDiaRange 5 mm - 123100500060 - Certex UK
Specs
Type Thimble / Saddle
Application Power and Public Utility
Diameter 0.1969 inch (5 mm)
View Details
Ferrule TCU Talurit® Ferrule_size_mm 5 - 120100500240 - Certex UK
Specs
Material Bronze / Copper Alloy; Copper (almost 99,9%)
View Details