Certex UK Master Link Assembly X-006 WLL ton 15.7 402101570410

Description
Welded Master Link designed for 3-4 legs Chain, Wire Rope and Webbing Slings. The engineered flat makes it simple to insert wire rope thimbles on our links. Suitable for omega links. At least 25% greater WLL than traditional Grade 8 products. Proof Load tested at 2.5 times the WLL with certification for each batch manufactured. Fatigue rated to 20,000 cycles at 1.5 times the WLL. Manufactured in accordance with EN 1677- 4 and ASME B30.26. When fitting G10 components are added to G8 chain, the sling is rated at G8 WLL.
Request a Quote
Description
Welded Master Link designed for 3-4 legs Chain, Wire Rope and Webbing Slings. The engineered flat makes it simple to insert wire rope thimbles on our links. Suitable for omega links. At least 25% greater WLL than traditional Grade 8 products. Proof Load tested at 2.5 times the WLL with certification for each batch manufactured. Fatigue rated to 20,000 cycles at 1.5 times the WLL. Manufactured in accordance with EN 1677- 4 and ASME B30.26. When fitting G10 components are added to G8 chain, the sling is rated at G8 WLL.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Master Link Assembly X-006 WLL ton 15.7 - 402101570410 - Certex UK
Harworth, United Kingdom
Master Link Assembly X-006 WLL ton 15.7
402101570410
Master Link Assembly X-006 WLL ton 15.7 402101570410
Welded Master Link designed for 3-4 legs Chain, Wire Rope and Webbing Slings. The engineered flat makes it simple to insert wire rope thimbles on our links. Suitable for omega links. At least 25% greater WLL than traditional Grade 8 products. Proof Load tested at 2.5 times the WLL with certification for each batch manufactured. Fatigue rated to 20,000 cycles at 1.5 times the WLL. Manufactured in accordance with EN 1677- 4 and ASME B30.26. When fitting G10 components are added to G8 chain, the sling is rated at G8 WLL.
  • Welded Master Link designed for 3-4 legs Chain, Wire Rope and Webbing Slings.
  • The engineered flat makes it simple to insert wire rope thimbles on our links. Suitable for omega links.
  • At least 25% greater WLL than traditional Grade 8 products.
  • Proof Load tested at 2.5 times the WLL with certification for each batch manufactured.
  • Fatigue rated to 20,000 cycles at 1.5 times the WLL.
  • Manufactured in accordance with EN 1677- 4 and ASME B30.26.

When fitting G10 components are added to G8 chain, the sling is rated at G8 WLL.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 402101570410
Product Name Master Link Assembly X-006 WLL ton 15.7
Application Power and Public Utility
Unlock Full Specs
to access all available technical data

Similar Products

Ferrule TCU Talurit® Ferrule_size_mm 10 - 120101000240 - Certex UK
Specs
Material Bronze / Copper Alloy; Copper (almost 99,9%)
View Details
Eye Ends SEE 5 - 1207SEE5 - Certex UK
Specs
Type Eye
Application Power and Public Utility
Diameter 0.1969 inch (5 mm)
View Details
Closed Spelter Socket CSS RopeDiaRange 43-48 - 122104800185 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 1.69 to 1.89 inch (43 to 48 mm)
View Details
Ferrule TCU Talurit® Ferrule_size_mm 6.5 - 120100650240 - Certex UK
Specs
Material Bronze / Copper Alloy; Copper (almost 99,9%)
View Details