Certex UK Master Link Grab 1 Assy X-A06 WLL ton 21 402102100480

Description
At least 25% greater WLL than traditional Grade 8 products. Fatigue rated to 20,000 cycles at 1.5 times the WLL. Fully integrated shortening hooks and master link. No reduction in WLL when shortening chain. Speedy assembly. Light weight system. Cost effective compared to slings which use multiple components. Proof Load tested at 2.5 times the WLL with certification for each batch manufactured.
Request a Quote
Description
At least 25% greater WLL than traditional Grade 8 products. Fatigue rated to 20,000 cycles at 1.5 times the WLL. Fully integrated shortening hooks and master link. No reduction in WLL when shortening chain. Speedy assembly. Light weight system. Cost effective compared to slings which use multiple components. Proof Load tested at 2.5 times the WLL with certification for each batch manufactured.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Master Link Grab 1 Assy X-A06 WLL ton 21 - 402102100480 - Certex UK
Harworth, United Kingdom
Master Link Grab 1 Assy X-A06 WLL ton 21
402102100480
Master Link Grab 1 Assy X-A06 WLL ton 21 402102100480
At least 25% greater WLL than traditional Grade 8 products. Fatigue rated to 20,000 cycles at 1.5 times the WLL. Fully integrated shortening hooks and master link. No reduction in WLL when shortening chain. Speedy assembly. Light weight system. Cost effective compared to slings which use multiple components. Proof Load tested at 2.5 times the WLL with certification for each batch manufactured.

At least 25% greater WLL than traditional Grade 8 products.
Fatigue rated to 20,000 cycles at 1.5 times the WLL.
Fully integrated shortening hooks and master link.
No reduction in WLL when shortening chain.
Speedy assembly.
Light weight system.
Cost effective compared to slings which use multiple components.
Proof Load tested at 2.5 times the WLL with certification for each batch manufactured.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 402102100480
Product Name Master Link Grab 1 Assy X-A06 WLL ton 21
Application Power and Public Utility
Unlock Full Specs
to access all available technical data

Similar Products

Ferrule R End stop Talurit® R 09 - 1205R09 - Certex UK
Specs
Type Stop Sleeve
Material Aluminum; Aluminum
View Details
Open Wedge Socket G-6413 RopeDiaRange 7-8 - 121500800242 - Certex UK
Specs
Features & Approvals Socket Fitting
Diameter 0.2756 to 0.3150 inch (7 to 8 mm)
Material Steel; high tensile steel
View Details
Wedge Socket for Lifts RopeDiaRange 15-17 mm - 121501700012 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 0.5906 to 0.6693 inch (15 to 17 mm)
View Details
Rope Socket Demag RopeDiaRange 35 - 122103500020 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 1.38 inch (35 mm)
View Details