Certex UK Datasheets for Hoist Rings
Hoist rings are load-centering eyebolts. They are designed to be rigged from the center or the side and may pivot or swivel.
Hoist Rings: Learn more
| Product Name | Notes |
|---|---|
| Design: Swivel with eye and hook equipped with tapered roller thrust bearing. Features: Suitable for frequent rotation under load. All swivels individually Proof Tested to 2 times the Working Load... | |
| Design: Swivel with eye and jaw equipped with tapered roller thrust bearing. Features: Suitable for frequent rotation under load. All swivels individually Proof Tested to 2 times the Working Load... | |
| Design: Swivel with eyes equipped with tapered roller thrust bearing. Features: Suitable for frequent rotation under load. All swivels individually Proof Tested to 2 times the Working Load Limit. Pressure... | |
| Design: Swivel with jaw and hook equipped with tapered roller thrust bearing. Features: Suitable for frequent rotation under load. All swivels individually Proof Tested to 2 times the Working Load... | |
| Design: Swivel with jaws equipped with tapered roller thrust bearing. Features: Suitable for frequent rotation under load. All swivels individually Proof Tested to 2 times the Working Load Limit. Pressure... | |
| Features: Excellent welding qualities. Widely used on farm machinery, trucks, steel hulled marine vessels and material handling equipment. Reference American Welding Society specifi cations for proper welding procedures. | |
| Features: Proper design, careful forging and precision controlled quenched and tempering give maximum strength without excessive weight and bulk. Hook extra marked with Deformation Indicators – Two strategically placed marks,... | |
| Features: Suitable for positioning of the hook before the load is lifted. Swivel hooks are load rated. Proper design, careful forging, and precision controlled quench and tempering gives maximum strength... | |
| Features: The Working Load Limit and Recommended Torque value are permanently stamped into each washer. Washer is color coded for easy identification: Silver - Metric thread. Bolt specification is a... | |
| General: The McKissick UB-500 overhaul balls fitted with top swivel and eyehook. Features: The top swivel design on the UB500 assures the ball remains stationary if the wire rope spins. | |
| General: The McKissick UB-500 overhaul balls fitted with top swivel and Shur-Lock self locking eye hook. Features: The top swivel design on the UB500 assures the ball remains stationary if... | |
| Standard metric and UNC threads available M 5 to M 42 UNC 1/4" to UNC 1" 1/4 WLL 0.07 ton to 9.00 ton WLL 330 lbs to 13,500 lbs Swing... | |
| Available in UNC and Metric thread sizes. UNC threads available in sizes fom 650 pounds to 29,000 pounds Working Load Limit, with a design factor of 5 to 1. Metric... | |
| Produktinformasjon Produktegenskaper - Egnet for hyppig rotasjon under last. - Alle svivler er individuelt prøvebelastet til 2 ganger arbeidslastgrensen (WLL). - Utstyrt med smørenippel. - Alle gafler leveres komplette med... | |
| Rotates through 360° and pivot 180°, rated at 100% at 90°angle. Load rated parts are 100% magnaflux crack detected. Individual forged parts and cap screw are traceable to Test Certification. | |
| SS FE DSR M Stainless steel female double swivel ring. The stainless steel version of the double swivel ring, FE.DSR, can be used in humid, corrosive, chemical, maritime environment. Its... | |
| Stainless Steel Double Swivel Ring: SS DSR. Double articulation allows it to line up perfectly with the sling. From M8 to M30 as standard; for loads from 0.3 t to... | |
| The double swivel ring DSR UP has been especially designed to guarantee liftings under load. Its double articulation allows it to line up perfectly with the sling. Features: Swiveling under... | |
| The FE DSR lifting ring is a double swivel ring. It is specially designed for simultaneously lifting and rotating loads. Its double swivel action ensures perfect line up with the... | |
| The FE DSS lifting shackle is specially designed for simultaneously lifting and rotating loads. Its double swivel action ensures perfect line up with the lifting sling. The ring can swivel... | |
| The OS DSR UP offshore lifting ring is a double swivel ring. It is specially designed for simultaneously lifting and rotating loads. Its double swivel action ensures perfect alignment with... | |
| The QLR is a double swivel ring that allows particularly fast anchoring. At the push of a button, it can be fixed in the threaded hole in a matter of... | |
| The TSR ring is a triple swivel model with two pivots. It can be used for smooth tilting, turning and flipping, The optimised design prevents any damage to the sling... | |
| The universal swivel shackle GIGA DSS is a double swivel ring. It is specially designed for simultaneously lifting and rotating of very heavy loads. Its double swivel action ensures perfect... | |
| At least 25% greater WLL than traditional Grade 8 products. Proof Load tested at 2.5 times the WLL with certification for each batch manufactured. Fatigue rated to 20,000 cycles at... | |
| Weld-on swivel hoist ring. 360° rotation. Swiveling under load. 180° articulation. Control anti-crack on 100% of the product. Fatigue test. | |
| Weld-on swivel hoist ring. 360° rotation. Swivelling under load. 180° articulation. Control anti-crack on 100% of the product. Fatigue test. |