Certex UK Jaw / Jaw Crosby HG-228 WLL ton 9.71 422100970110

Description
End fittings are quenched and tempered, bodies heat treated by normalizing. Forged jaw ends are fitted with bolts and nuts for 6 mm through 16 mm, and pins and cotters on 19 mm through 70 mm sizes. Modified UNJ thread on end fittings for improved fatigue properties. Body has UNC threads. Standard: According to Federal Specifications FF-T-791b.
Request a Quote
Description
End fittings are quenched and tempered, bodies heat treated by normalizing. Forged jaw ends are fitted with bolts and nuts for 6 mm through 16 mm, and pins and cotters on 19 mm through 70 mm sizes. Modified UNJ thread on end fittings for improved fatigue properties. Body has UNC threads. Standard: According to Federal Specifications FF-T-791b.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Jaw / Jaw Crosby HG-228 WLL ton 9.71 - 422100970110 - Certex UK
Harworth, United Kingdom
Jaw / Jaw Crosby HG-228 WLL ton 9.71
422100970110
Jaw / Jaw Crosby HG-228 WLL ton 9.71 422100970110
End fittings are quenched and tempered, bodies heat treated by normalizing. Forged jaw ends are fitted with bolts and nuts for 6 mm through 16 mm, and pins and cotters on 19 mm through 70 mm sizes. Modified UNJ thread on end fittings for improved fatigue properties. Body has UNC threads. Standard: According to Federal Specifications FF-T-791b.

End fittings are quenched and tempered, bodies heat treated by normalizing.

Forged jaw ends are fitted with bolts and nuts for 6 mm through 16 mm, and pins and cotters on 19 mm through 70 mm sizes.

Modified UNJ thread on end fittings for improved fatigue properties.
Body has UNC threads.

Standard: According to Federal Specifications FF-T-791b.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 422100970110
Product Name Jaw / Jaw Crosby HG-228 WLL ton 9.71
Application Power and Public Utility
Unlock Full Specs
to access all available technical data

Similar Products

Fork Ends SFE 13 - 1207SFE13 - Certex UK
Specs
Type Fork / Strap Eye
Application Power and Public Utility
Diameter 0.5118 inch (13 mm)
View Details
Swage Button S-409 1040313 - 12051040313 - Certex UK
Specs
Diameter 0.3543 to 0.3937 inch (9 to 10 mm)
View Details
Wire Rope Clip Crosby G-450 RopeDiaRange 22 - 121102200120 - Certex UK
Specs
Type Clip / Clamp
Application Power and Public Utility
Diameter 0.8661 inch (22 mm)
View Details