Certex UK Jaw / Jaw Crosby HG-228 WLL ton 2.36 422100240115

Description
End fittings are quenched and tempered, bodies heat treated by normalizing. Forged jaw ends are fitted with bolts and nuts for 6 mm through 16 mm, and pins and cotters on 19 mm through 70 mm sizes. Modified UNJ thread on end fittings for improved fatigue properties. Body has UNC threads. Standard: According to Federal Specifications FF-T-791b.
Request a Quote
Description
End fittings are quenched and tempered, bodies heat treated by normalizing. Forged jaw ends are fitted with bolts and nuts for 6 mm through 16 mm, and pins and cotters on 19 mm through 70 mm sizes. Modified UNJ thread on end fittings for improved fatigue properties. Body has UNC threads. Standard: According to Federal Specifications FF-T-791b.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Jaw / Jaw Crosby HG-228 WLL ton 2.36 - 422100240115 - Certex UK
Harworth, United Kingdom
Jaw / Jaw Crosby HG-228 WLL ton 2.36
422100240115
Jaw / Jaw Crosby HG-228 WLL ton 2.36 422100240115
End fittings are quenched and tempered, bodies heat treated by normalizing. Forged jaw ends are fitted with bolts and nuts for 6 mm through 16 mm, and pins and cotters on 19 mm through 70 mm sizes. Modified UNJ thread on end fittings for improved fatigue properties. Body has UNC threads. Standard: According to Federal Specifications FF-T-791b.

End fittings are quenched and tempered, bodies heat treated by normalizing.

Forged jaw ends are fitted with bolts and nuts for 6 mm through 16 mm, and pins and cotters on 19 mm through 70 mm sizes.

Modified UNJ thread on end fittings for improved fatigue properties.
Body has UNC threads.

Standard: According to Federal Specifications FF-T-791b.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 422100240115
Product Name Jaw / Jaw Crosby HG-228 WLL ton 2.36
Application Power and Public Utility
Unlock Full Specs
to access all available technical data

Similar Products

Thimble SS 1900 RopeDiaRange 2 mm - 123100200060 - Certex UK
Specs
Type Thimble / Saddle
Application Power and Public Utility
Diameter 0.0787 inch (2 mm)
View Details
Super Terminator Wedge Socket Crosby S-423T RopeDiaRange 24-26 - 121502600125 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 0.9449 to 1.02 inch (24 to 26 mm)
View Details
Open Spelter Socket McKissick G-416 RopeDiaRange 40-42 - 122104200062 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 1.57 to 1.65 inch (40 to 42 mm)
View Details