Certex UK Jaw / Eye Crosby HG-227 WLL ton 6.89 422100690096

Description
End fittings are quenched and tempered, bodies heat treated by normalizing. Turnbuckles eyes are forged and elongated, by design, to maximize easy attachment in system and minimize stress in the eye. For turnbuckles size 6 mm through 64 mm, a shackle one size smaller can be reeved through eye. Forged jaw ends are fitted with bolts and nuts for 6mm through 16mm, and pins and cotters on 19 mm through 70 mm sizes. Modified UNJ thread on end fittings for improved fatigue properties. Body has UNC threads. Standard: According to Federal Specifications FF-T-791b.
Request a Quote
Description
End fittings are quenched and tempered, bodies heat treated by normalizing. Turnbuckles eyes are forged and elongated, by design, to maximize easy attachment in system and minimize stress in the eye. For turnbuckles size 6 mm through 64 mm, a shackle one size smaller can be reeved through eye. Forged jaw ends are fitted with bolts and nuts for 6mm through 16mm, and pins and cotters on 19 mm through 70 mm sizes. Modified UNJ thread on end fittings for improved fatigue properties. Body has UNC threads. Standard: According to Federal Specifications FF-T-791b.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Jaw / Eye Crosby HG-227 WLL ton 6.89 - 422100690096 - Certex UK
Harworth, United Kingdom
Jaw / Eye Crosby HG-227 WLL ton 6.89
422100690096
Jaw / Eye Crosby HG-227 WLL ton 6.89 422100690096
End fittings are quenched and tempered, bodies heat treated by normalizing. Turnbuckles eyes are forged and elongated, by design, to maximize easy attachment in system and minimize stress in the eye. For turnbuckles size 6 mm through 64 mm, a shackle one size smaller can be reeved through eye. Forged jaw ends are fitted with bolts and nuts for 6mm through 16mm, and pins and cotters on 19 mm through 70 mm sizes. Modified UNJ thread on end fittings for improved fatigue properties. Body has UNC threads. Standard: According to Federal Specifications FF-T-791b.

End fittings are quenched and tempered, bodies heat treated by normalizing.
Turnbuckles eyes are forged and elongated, by design, to maximize easy attachment in system and minimize stress in the eye.
For turnbuckles size 6 mm through 64 mm, a shackle one size smaller can be reeved through eye.
Forged jaw ends are fitted with bolts and nuts for 6mm through 16mm, and pins and cotters on 19 mm through 70 mm sizes.
Modified UNJ thread on end fittings for improved fatigue properties.
Body has UNC threads.

Standard: According to Federal Specifications FF-T-791b.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 422100690096
Product Name Jaw / Eye Crosby HG-227 WLL ton 6.89
Type Eye
Unlock Full Specs
to access all available technical data

Similar Products

Closed Swage Socket Crosby S-502 1039389 - 12071039389 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 0.4331 to 0.4724 inch (11 to 12 mm)
View Details
Wire Rope Clip Crosby G-450 RopeDiaRange 6-7 - 121100700120 - Certex UK
Specs
Type Clip / Clamp
Application Power and Public Utility
Diameter 0.2362 to 0.2756 inch (6 to 7 mm)
View Details
Rope Socket Demag RopeDiaRange 15-16 - 122101600020 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 0.5906 to 0.6299 inch (15 to 16 mm)
View Details
Thimble DIN 3091 RopeDiaRange 22 mm - 123102200070 - Certex UK
Specs
Type Thimble / Saddle
Application Power and Public Utility
Diameter 0.8661 inch (22 mm)
View Details