Certex UK Ordinary Thimble BS 464:1958 RopeDiaRange 41.3 123104130110

Description
Manufactured in the UK Standard: BS 464-1 :1958
Request a Quote
Description
Manufactured in the UK Standard: BS 464-1 :1958
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ordinary Thimble BS 464:1958 RopeDiaRange 41.3 - 123104130110 - Certex UK
Harworth, United Kingdom
Ordinary Thimble BS 464:1958 RopeDiaRange 41.3
123104130110
Ordinary Thimble BS 464:1958 RopeDiaRange 41.3 123104130110
Manufactured in the UK Standard: BS 464-1 :1958

Manufactured in the UK
Standard: BS 464-1 :1958

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 123104130110
Product Name Ordinary Thimble BS 464:1958 RopeDiaRange 41.3
Type Thimble / Saddle
Unlock Full Specs
to access all available technical data

Similar Products

Closed Spelter Socket G-417 RopeDiaRange 75-80 - 122108000052 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 2.95 to 3.15 inch (75 to 80 mm)
View Details
Ordinary Thimble BS 464:1958 RopeDiaRange 6.3 - 123100630110 - Certex UK
Specs
Type Thimble / Saddle
Application Power and Public Utility
Diameter 0.2480 inch (6.3 mm)
View Details
Open Socket BS463 RopeDiaRange 8 - 122100800030 - Certex UK
Specs
Features & Approvals Socket Fitting
Diameter 0.3150 inch (8 mm)
Load 1653 lbs (750 kg)
View Details
Rope Socket Demag RopeDiaRange 32 - 122103200020 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 1.26 inch (32 mm)
View Details