Certex UK Eye / Eye Crosby HG-226 WLL ton 4.54 422100450105

Description
End fittings are quenched and tempered, bodies heat treated by normalizing. Turnbuckle eyes are forged elongated, by design, to maximize easy attachment in system and minimize stress in the eye. For turnbuckle sizes 6 mm through 64 mm, a shackle one size smaller can be reeved through eye. Standard: According to Federal Specifications FF-T-791b.
Request a Quote
Description
End fittings are quenched and tempered, bodies heat treated by normalizing. Turnbuckle eyes are forged elongated, by design, to maximize easy attachment in system and minimize stress in the eye. For turnbuckle sizes 6 mm through 64 mm, a shackle one size smaller can be reeved through eye. Standard: According to Federal Specifications FF-T-791b.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Eye / Eye Crosby HG-226 WLL ton 4.54 - 422100450105 - Certex UK
Harworth, United Kingdom
Eye / Eye Crosby HG-226 WLL ton 4.54
422100450105
Eye / Eye Crosby HG-226 WLL ton 4.54 422100450105
End fittings are quenched and tempered, bodies heat treated by normalizing. Turnbuckle eyes are forged elongated, by design, to maximize easy attachment in system and minimize stress in the eye. For turnbuckle sizes 6 mm through 64 mm, a shackle one size smaller can be reeved through eye. Standard: According to Federal Specifications FF-T-791b.

End fittings are quenched and tempered, bodies heat treated by normalizing.
Turnbuckle eyes are forged elongated, by design, to maximize easy attachment in system and minimize stress in the eye. For turnbuckle sizes 6 mm through 64 mm, a shackle one size smaller can be reeved through eye.

Standard: According to Federal Specifications FF-T-791b.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 422100450105
Product Name Eye / Eye Crosby HG-226 WLL ton 4.54
Type Eye
Unlock Full Specs
to access all available technical data

Similar Products

Open Socket BS463:1958 RopeDiaRange 25 - 122102500010 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 0.9843 inch (25 mm)
View Details
Open Spelter Socket McKissick G-416 RopeDiaRange 28-30 - 122103000062 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 1.1 to 1.18 inch (28 to 30 mm)
View Details
Crane End Stop ES ES 19 D44 - 1205ES19D44 - Certex UK
Specs
Type Stop Sleeve
Application Power and Public Utility
Diameter 0.7480 inch (19 mm)
View Details
Closed Spelter Socket CSS RopeDiaRange 135-140 - 122114000185 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 5.31 to 5.51 inch (135 to 140 mm)
View Details