Certex UK Thimble SS 1900 RopeDiaRange 36 mm 123103600060

Description
Design: Pressed of profile steel. The first choice for harsh environment of the marine sector.
Request a Quote
Description
Design: Pressed of profile steel. The first choice for harsh environment of the marine sector.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thimble SS 1900 RopeDiaRange 36 mm - 123103600060 - Certex UK
Harworth, United Kingdom
Thimble SS 1900 RopeDiaRange 36 mm
123103600060
Thimble SS 1900 RopeDiaRange 36 mm 123103600060
Design: Pressed of profile steel. The first choice for harsh environment of the marine sector.

Design: Pressed of profile steel. The first choice for harsh environment of the marine sector.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 123103600060
Product Name Thimble SS 1900 RopeDiaRange 36 mm
Type Thimble / Saddle
Unlock Full Specs
to access all available technical data

Similar Products

Closed Spelter Socket CSS RopeDiaRange 69-75 - 122107500182 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 2.72 to 2.95 inch (69 to 75 mm)
View Details
Closed Spelter Socket CSS RopeDiaRange 166-178 - 122117800185 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 6.54 to 7.01 inch (166 to 178 mm)
View Details
Ferrule R End stop Talurit® R 08 - 1205R08 - Certex UK
Specs
Type Stop Sleeve
Material Aluminum; Aluminum
View Details
Wire Rope Grip DIN 1142 RopeDiaRange 40 mm - 121104000080 - Certex UK
Specs
Application Power and Public Utility
Diameter 1.57 inch (40 mm)
Material Steel; Steel
View Details