Certex UK Jaw / Jaw Crosby HG-228 WLL ton 1 422100100110

Description
End fittings are quenched and tempered, bodies heat treated by normalizing. Forged jaw ends are fitted with bolts and nuts for 6 mm through 16 mm, and pins and cotters on 19 mm through 70 mm sizes. Modified UNJ thread on end fittings for improved fatigue properties. Body has UNC threads. Standard: According to Federal Specifications FF-T-791b.
Request a Quote
Description
End fittings are quenched and tempered, bodies heat treated by normalizing. Forged jaw ends are fitted with bolts and nuts for 6 mm through 16 mm, and pins and cotters on 19 mm through 70 mm sizes. Modified UNJ thread on end fittings for improved fatigue properties. Body has UNC threads. Standard: According to Federal Specifications FF-T-791b.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Jaw / Jaw Crosby HG-228 WLL ton 1 - 422100100110 - Certex UK
Harworth, United Kingdom
Jaw / Jaw Crosby HG-228 WLL ton 1
422100100110
Jaw / Jaw Crosby HG-228 WLL ton 1 422100100110
End fittings are quenched and tempered, bodies heat treated by normalizing. Forged jaw ends are fitted with bolts and nuts for 6 mm through 16 mm, and pins and cotters on 19 mm through 70 mm sizes. Modified UNJ thread on end fittings for improved fatigue properties. Body has UNC threads. Standard: According to Federal Specifications FF-T-791b.

End fittings are quenched and tempered, bodies heat treated by normalizing.

Forged jaw ends are fitted with bolts and nuts for 6 mm through 16 mm, and pins and cotters on 19 mm through 70 mm sizes.

Modified UNJ thread on end fittings for improved fatigue properties.
Body has UNC threads.

Standard: According to Federal Specifications FF-T-791b.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 422100100110
Product Name Jaw / Jaw Crosby HG-228 WLL ton 1
Application Power and Public Utility
Unlock Full Specs
to access all available technical data

Similar Products

Wedge Socket Crosby S-421T RopeDiaRange 11-13 - 121501300115 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 0.4331 to 0.5118 inch (11 to 13 mm)
View Details
Wedge Socket for Lifts - Type A RopeDiaRange 18-20 mm - 121502000022 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 0.7087 to 0.7874 inch (18 to 20 mm)
View Details
Open Socket BS463 RopeDiaRange 22 - 122102200030 - Certex UK
Specs
Features & Approvals Socket Fitting
Diameter 0.8661 inch (22 mm)
Load 12125 lbs (5499 kg)
View Details
Solid Thimble BS 464:1958 RopeDiaRange 13-14 - 123101400120 - Certex UK
Specs
Type Thimble / Saddle
Application Power and Public Utility
Diameter 0.5118 to 0.5512 inch (13 to 14 mm)
View Details