Certex UK Master Link Grab 1 Assy X-A04, Yoke WLL ton 16 402101600460

Description
Fully integrated shortening hook and master link. At least 25% greater WLL than traditional Grade 8 products. Fatigue rated to 20,000 cycles at 1.5 times the WLL. No reduction in WLL when shortening chain. Speedy assembly. Light weight system. Cost effective compared to slings which use multiple components. Proof Load tested at 2.5 times the WLL with certification for each batch manufactured.
Request a Quote
Description
Fully integrated shortening hook and master link. At least 25% greater WLL than traditional Grade 8 products. Fatigue rated to 20,000 cycles at 1.5 times the WLL. No reduction in WLL when shortening chain. Speedy assembly. Light weight system. Cost effective compared to slings which use multiple components. Proof Load tested at 2.5 times the WLL with certification for each batch manufactured.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Master Link Grab 1 Assy X-A04, Yoke WLL ton 16 - 402101600460 - Certex UK
Harworth, United Kingdom
Master Link Grab 1 Assy X-A04, Yoke WLL ton 16
402101600460
Master Link Grab 1 Assy X-A04, Yoke WLL ton 16 402101600460
Fully integrated shortening hook and master link. At least 25% greater WLL than traditional Grade 8 products. Fatigue rated to 20,000 cycles at 1.5 times the WLL. No reduction in WLL when shortening chain. Speedy assembly. Light weight system. Cost effective compared to slings which use multiple components. Proof Load tested at 2.5 times the WLL with certification for each batch manufactured.
  • Fully integrated shortening hook and master link.
  • At least 25% greater WLL than traditional Grade 8 products.
  • Fatigue rated to 20,000 cycles at 1.5 times the WLL.
  • No reduction in WLL when shortening chain.
  • Speedy assembly.
  • Light weight system.
  • Cost effective compared to slings which use multiple components.
  • Proof Load tested at 2.5 times the WLL with certification for each batch manufactured.
Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 402101600460
Product Name Master Link Grab 1 Assy X-A04, Yoke WLL ton 16
Application Power and Public Utility
Unlock Full Specs
to access all available technical data

Similar Products

Ferrule R End stop Talurit® R 12 - 1205R12 - Certex UK
Specs
Type Stop Sleeve
Material Aluminum; Aluminum
View Details
Crane End Stop with Padeye ESP ESP 25 D52 - 1205ESP25D52 - Certex UK
Specs
Type Stop Sleeve
Application Power and Public Utility
Diameter 0.9843 inch (25 mm)
View Details
Open Socket BS463 RopeDiaRange 16 - 122101600030 - Certex UK
Specs
Features & Approvals Socket Fitting
Diameter 0.6299 inch (16 mm)
Load 6614 lbs (2999 kg)
View Details
Ferrule R End stop Talurit® R 01,5 - 1205R015 - Certex UK
Specs
Type Stop Sleeve
Material Aluminum; Aluminum
View Details