Certex UK Datasheets for Pulley Blocks
Pulley blocks are assemblies that consist of a hook or shackle, swivel, bearing, sheaves, sprockets, pins and frame. They are suspended by a hoisting rope or load chain and are designed for a variety of lifting applications.
Pulley Blocks: Learn more
| Product Name | Notes |
|---|---|
| General: The McKissick snatch block 404 Light Champion from Crosby is a Tail board type snatch block. Available from WLL 2 up to 8 T. Can be delivered with bronze... | |
| General: The McKissick snatch block 407 Champion from Crosby is a Tail board type snatch block. Can be delivered with bronze bushing (BB) and with roller bearing (RB). Features: Bolt... | |
| Suitable for hoisting personnel, contingent upon all employees, including the winch operator, being trained to follow any applicable Federal, local and industry standards. Design: Recessed sideplates design reduces the gap... | |
| The McKissick snatch block 406 Champion from Crosby is a Tail board type snatch block. Can be delivered with bronze bushing (BB) and with roller bearing (RB). Features: Bolt for... | |
| The McKissick snatch block 408 Light Champion from Crosby is a double sheave snatch block fitted with a hook. Available from WLL 4 up to 12 T. Delivered with bronze... | |
| The McKissick snatch block 409 Light Champion from Crosby is a double sheave snatch block fitted with a shackle. Available from WLL 4 up to 12 T. Delivered with bronze... | |
| The McKissick snatch block 418 Light Champion from Crosby is a snatch block fitted with a hook. Available from WLL 2 up to 15 T. Can be delivered with bronze... | |
| The McKissick snatch block 419 Light Champion from Crosby is a snatch block fittted with a shackle. Available from WLL 2 tons up to 15 tons. Can be delivered with... | |
| The McKissick snatch block 420 Champion from Crosby is a snatch block fitted with a hook. Can be delivered with bronze bushing (BB) and with roller bearing (RB). Features: Bolt... | |
| The McKissick snatch block 421 Champion from Crosby is a snatch block fitted with a shackle. Can be delivered with bronze bushing (BB) and with roller bearing (RB). Features: Bolt... |