Certex UK Eye / Eye Crosby HG-226 WLL ton 0.23 422100230100

Description
End fittings are quenched and tempered, bodies heat treated by normalizing. Turnbuckle eyes are forged elongated, by design, to maximize easy attachment in system and minimize stress in the eye. For turnbuckle sizes 6 mm through 64 mm, a shackle one size smaller can be reeved through eye. Standard: According to Federal Specifications FF-T-791b.
Request a Quote
Description
End fittings are quenched and tempered, bodies heat treated by normalizing. Turnbuckle eyes are forged elongated, by design, to maximize easy attachment in system and minimize stress in the eye. For turnbuckle sizes 6 mm through 64 mm, a shackle one size smaller can be reeved through eye. Standard: According to Federal Specifications FF-T-791b.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Eye / Eye Crosby HG-226 WLL ton 0.23 - 422100230100 - Certex UK
Harworth, United Kingdom
Eye / Eye Crosby HG-226 WLL ton 0.23
422100230100
Eye / Eye Crosby HG-226 WLL ton 0.23 422100230100
End fittings are quenched and tempered, bodies heat treated by normalizing. Turnbuckle eyes are forged elongated, by design, to maximize easy attachment in system and minimize stress in the eye. For turnbuckle sizes 6 mm through 64 mm, a shackle one size smaller can be reeved through eye. Standard: According to Federal Specifications FF-T-791b.

End fittings are quenched and tempered, bodies heat treated by normalizing.
Turnbuckle eyes are forged elongated, by design, to maximize easy attachment in system and minimize stress in the eye. For turnbuckle sizes 6 mm through 64 mm, a shackle one size smaller can be reeved through eye.

Standard: According to Federal Specifications FF-T-791b.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 422100230100
Product Name Eye / Eye Crosby HG-226 WLL ton 0.23
Type Eye
Unlock Full Specs
to access all available technical data

Similar Products

Thimble SS 1900 RopeDiaRange 12 mm - 123101200060 - Certex UK
Specs
Type Thimble / Saddle
Application Power and Public Utility
Diameter 0.4724 inch (12 mm)
View Details
Eye Ends SEE 3 - 1207SEE3 - Certex UK
Specs
Type Eye
Application Power and Public Utility
Diameter 0.1181 inch (3 mm)
View Details
Wire Rope Grip DIN 1142 RopeDiaRange 19 mm - 121101900080 - Certex UK
Specs
Application Power and Public Utility
Diameter 0.7480 inch (19 mm)
Material Steel; Steel
View Details