Certex UK Thimble SS 1900 RopeDiaRange 42 mm 123104200060

Description
Design: Pressed of profile steel. The first choice for harsh environment of the marine sector.
Request a Quote
Description
Design: Pressed of profile steel. The first choice for harsh environment of the marine sector.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thimble SS 1900 RopeDiaRange 42 mm - 123104200060 - Certex UK
Harworth, United Kingdom
Thimble SS 1900 RopeDiaRange 42 mm
123104200060
Thimble SS 1900 RopeDiaRange 42 mm 123104200060
Design: Pressed of profile steel. The first choice for harsh environment of the marine sector.

Design: Pressed of profile steel. The first choice for harsh environment of the marine sector.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 123104200060
Product Name Thimble SS 1900 RopeDiaRange 42 mm
Type Thimble / Saddle
Unlock Full Specs
to access all available technical data

Similar Products

Swage Button S-409 1040359 - 12051040359 - Certex UK
Specs
Diameter 0.5118 inch (13 mm)
View Details
Eye Ends SEE 9 - 1207SEE9 - Certex UK
Specs
Type Eye
Application Power and Public Utility
Diameter 0.3543 inch (9 mm)
View Details
Male Stop SMS03 - 1205SMS03 - Certex UK
Specs
Type Stop Sleeve
Application Power and Public Utility
Material Steel; Steel
View Details
Solid Wire Rope Thimble Crosby S-412 RopeDiaRange 22 - 123102200220 - Certex UK
Specs
Type Thimble / Saddle
Diameter 0.8661 inch (22 mm)
Material Cast Ductile Iron.
View Details