Certex UK Datasheets for Tie Down Straps
Tie down straps are devices that are used to secure items during shipment or movement. Products include ratcheted tie downs, straps and elastic bungees.
Tie Down Straps: Learn more
| Product Name | Notes |
|---|---|
| Manufactured from polyester, these products are designed to resist wear and to grip loads efficiently. The straps apply pressure over a broad area and are therefore unlikely to cause damage... | |
| The heavy duty VL250 claw hook ratchet lashing is a two part assembly with a 800kg rated break force. It features: a paddle handle ratchet, claw hook end fittings and... | |
| The heavy duty VL500 claw hook ratchet lashing is a two part assembly with a 5000kg rated break force. It features: a double locking long wide handle ratchet, claw hook... | |
| The medium duty VL350 claw hook ratchet lashing is a two part assembly with 3000kg rated break force. It features: long wide handle ratchet, claw hook end fittings and is... | |
| The Powertex Trucker r-PET lashing is a 2-part lashing and used for professional haulers. The lashing is made from recycled high-strength polyester (r-PET) yarn, Cr6 free steel ratchets and hooks. |