Certex UK Master Link Grab 1 Assy X-A06 WLL ton 33.6 402103360480

Description
At least 25% greater WLL than traditional Grade 8 products. Fatigue rated to 20,000 cycles at 1.5 times the WLL. Fully integrated shortening hooks and master link. No reduction in WLL when shortening chain. Speedy assembly. Light weight system. Cost effective compared to slings which use multiple components. Proof Load tested at 2.5 times the WLL with certification for each batch manufactured.
Request a Quote
Description
At least 25% greater WLL than traditional Grade 8 products. Fatigue rated to 20,000 cycles at 1.5 times the WLL. Fully integrated shortening hooks and master link. No reduction in WLL when shortening chain. Speedy assembly. Light weight system. Cost effective compared to slings which use multiple components. Proof Load tested at 2.5 times the WLL with certification for each batch manufactured.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Master Link Grab 1 Assy X-A06 WLL ton 33.6 - 402103360480 - Certex UK
Harworth, United Kingdom
Master Link Grab 1 Assy X-A06 WLL ton 33.6
402103360480
Master Link Grab 1 Assy X-A06 WLL ton 33.6 402103360480
At least 25% greater WLL than traditional Grade 8 products. Fatigue rated to 20,000 cycles at 1.5 times the WLL. Fully integrated shortening hooks and master link. No reduction in WLL when shortening chain. Speedy assembly. Light weight system. Cost effective compared to slings which use multiple components. Proof Load tested at 2.5 times the WLL with certification for each batch manufactured.

At least 25% greater WLL than traditional Grade 8 products.
Fatigue rated to 20,000 cycles at 1.5 times the WLL.
Fully integrated shortening hooks and master link.
No reduction in WLL when shortening chain.
Speedy assembly.
Light weight system.
Cost effective compared to slings which use multiple components.
Proof Load tested at 2.5 times the WLL with certification for each batch manufactured.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 402103360480
Product Name Master Link Grab 1 Assy X-A06 WLL ton 33.6
Application Power and Public Utility
Unlock Full Specs
to access all available technical data

Similar Products

Thimble SS 1900 RopeDiaRange 7 mm - 123100700060 - Certex UK
Specs
Type Thimble / Saddle
Application Power and Public Utility
Diameter 0.2756 inch (7 mm)
View Details
Closed Swage Socket Crosby S-502 1039600 - 12071039600 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 1.73 inch (44 mm)
View Details
Wedge Socket Crosby S-421T RopeDiaRange 9-10 - 121501000115 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 0.3543 to 0.3937 inch (9 to 10 mm)
View Details
Thimble SS 1900 RopeDiaRange 18 mm - 123101800060 - Certex UK
Specs
Type Thimble / Saddle
Application Power and Public Utility
Diameter 0.7087 inch (18 mm)
View Details