Certex UK Datasheets for Wire Rope Fittings and Cable Fittings
Wire rope fittings includes clips, sleeves, stud ends, eyes, forks and other hardware used to construct mechanical cable assemblies.
Wire Rope Fittings and Cable Fittings: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| Standard: BS 463 - 1958 - part 1 | |
| Design: Pressed of profile steel. The first choice for harsh environment of the marine sector. | |
| Features: Secures the tail or “dead end” of the wire rope to the wedge, thus eliminates loss or “Punch out” of the wedge. Eliminates the need for an extra piece... | |
| General: Swage button terminations have an efficiency rating of 98% based on the catalog strength of wire rope. Special processed, low carbon steel. COLD TUFF for better swageability. Stamp for... | |
| General: The use of the G-414 extra heavy thimbles for your wirerope slings ensures a greater protection against wear of the wire rope and deformation of the wire rope eye. | |
| Safety Factor: Standard: Certex Standard | |
| Standard: BS 463:1958 | |
| Standard: Certex Standard | |
| Standard: Fed Spec RR-S-550D TYPE A. | |
| Standard: | |
| 1) Wire rope Diameter in acc. to DIN EN 12385 ( former DIN 3051 – 3071). 2) For socketing only use the following materials: DF-VM Art. Nr. 01-7016010, TEGO VG3... | |
| Based on the catalog breaking strength of wire rope, Crosby wire rope clips have an efficiency rating of 80% for 3 mm through 22 mm sizes, and 90% for sizes... | |
| End Stops for crane rope applications. Type ESP has an inspection hole and is prepared for an RFID chip and gives the possibility to check tests and certificates of the... | |
| End stops for crane rope applications. Features: These end stops are designed for full load applications of rotation resistant and low rotation ropes. The chamfered surface around the cylinder matches... | |
| Fits pin for open wire rope socket, boom pendant clevis and wedge socket. | |
| Forged clevis fittings with bolt, nut and cutterpin for fast connection of steel wire rope. Connector shall be used with non-rotating or cat 1. rotation resistant wire rope only. The... | |
| Manufactured in the UK Standard: BS 464-1 :1958 | |
| McKissick Closed spelter socket for steel wire rope ø 8 mm up to ø 102 mm. Spelter socket terminations have an efficiency rating of 100%, based on the catalogue strength... | |
| Protection of steel wire rope loops with hole for a bolt. Design: Casted. | |
| Round copper ferrule (RCU) is intended to be pressed on single round strand wire ropes, for instance on preventer wires or used as end stop. Copper as material suits well... | |
| Round ferrule (R) is intended to be pressed on single layer round strand wire ropes, for instance on preventer wires or used as end stop. The expected strength regarding this... | |
| Rubber Bumpers for Wedge Sockets RopeDiaRange 12-14 | |
| Rubber Bumpers for Wedge Sockets RopeDiaRange 15-17 | |
| Rubber Bumpers for Wedge Sockets RopeDiaRange 6-8 | |
| Rubber Bumpers for Wedge Sockets RopeDiaRange 9-11 | |
| Sockets incorporate a reduced machined area of the shank which is the equivalent to the proper after swage dimension. Before swaging, this provides for an obvious visual difference in the... | |
| The copper ferrule (TCU) is intended for stainless steel wire rope to avoid galvanic corrosion. The pressing of TCU ferrules requires approx 25% higher pressure than the corresponding T ferrule... | |
| The Green Pin® Open Wedge Socket BN is an open wedge socket with a safety bolt. The socket offers a double safety (split pin and safety bolt) which prevents... | |
| The Green Pin® Open Wedge Socket CP is an open wedge socket with a cotter (split) pin. The socket is made from high tensile steel, while galvanization ensures its... | |
| The Nemag Quick Release Link has been balanced and perfected to become the most reliable, quickest and safest coupling method for ropes and chains. The contact surface of the C-section... | |
| The Nemag Rope Pear Socket is designed to, in combination with the Nemag Quick Release Link, smoothly pass over cabel sheaves. The life span of the Nemag Rope Pear Socket... | |
| The Ropeblock closed spelter socket CSS designed with mechanical values (Charpy-V > 42 joule / - 20° C) for though and low temperature use. All sockets have a 100% efficency... | |
| The turnback ferrule system is easy to use. It is quick, safe and has proved itself to be totally reliable. The ferrules are thoroughly specified and very well defined for... | |
| These ferrules are normally used on stainless steel wire ropes to achieve the best possible resistance against corrosion. Stainless steel Ferrule - recommended for machine pressing only. Suitable for long... | |
| Type D complet with eyebolt + spring. | |
| Wedge socket assembly with safety bolt, nut and cotter pin. Assembly includes socket, wedge, pin, wireropeclip, tensioner bolts and secondary retention wire. The patented wedge socket termination solution is specifically... | |
| Wedge Socket for Lifts - Type A RopeDiaRange 12-14 mm | |
| Wedge Socket for Lifts - Type A RopeDiaRange 15-17 mm | |
| Wedge Socket for Lifts - Type A RopeDiaRange 18-20 mm | |
| Wedge Socket for Lifts - Type A RopeDiaRange 6-8 mm | |
| Wedge Socket for Lifts - Type A RopeDiaRange 9-11 mm | |
| When fitting the rope to the socket as much slack as possible should be removed from the system in order to maximise the available eye bolt adjustment. The load should... | |
| Wire Rope Grip DIN 1142 RopeDiaRange 10 mm | |
| Wire Rope Grip DIN 1142 RopeDiaRange 13 mm | |
| Wire Rope Grip DIN 1142 RopeDiaRange 16 mm | |
| Wire Rope Grip DIN 1142 RopeDiaRange 19 mm | |
| Wire Rope Grip DIN 1142 RopeDiaRange 22 mm | |
| Wire Rope Grip DIN 1142 RopeDiaRange 26 mm | |
| Wire Rope Grip DIN 1142 RopeDiaRange 30 mm | |
| Wire Rope Grip DIN 1142 RopeDiaRange 34 mm | |
| Wire Rope Grip DIN 1142 RopeDiaRange 40 mm | |
| Wire Rope Grip DIN 1142 RopeDiaRange 5 mm | |
| Wire Rope Grip DIN 1142 RopeDiaRange 6.5 mm | |
| Wire Rope Grip DIN 1142 RopeDiaRange 8 mm | |
| Wire rope grip type Powertex is approved for lifting only if assembly is carried out according to the instruction manual. The wire rope grips are designed for use with six-stranded... | |
| For flemish eye wire rope splicing. Designed for low temperature toughness. Resists cracking when swaged (equals or exceeds stainless steel sleeves). Special processed low carbon steel. COLD TUFF® for... |
| Next >> |