Certex UK Thimble G-414, Crosby - Extra heavy RopeDiaRange 40 mm 123104000230

Description
General: The use of the G-414 extra heavy thimbles for your wirerope slings ensures a greater protection against wear of the wire rope and deformation of the wire rope eye. Features: Longer service life.
Request a Quote
Description
General: The use of the G-414 extra heavy thimbles for your wirerope slings ensures a greater protection against wear of the wire rope and deformation of the wire rope eye. Features: Longer service life.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thimble G-414, Crosby - Extra heavy RopeDiaRange 40 mm - 123104000230 - Certex UK
Harworth, United Kingdom
Thimble G-414, Crosby - Extra heavy RopeDiaRange 40 mm
123104000230
Thimble G-414, Crosby - Extra heavy RopeDiaRange 40 mm 123104000230
General: The use of the G-414 extra heavy thimbles for your wirerope slings ensures a greater protection against wear of the wire rope and deformation of the wire rope eye. Features: Longer service life.

General:
The use of the G-414 extra heavy thimbles for your wirerope slings ensures a greater protection against wear of the wire rope and deformation of the wire rope eye.
Features:

  • Longer service life.
Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 123104000230
Product Name Thimble G-414, Crosby - Extra heavy RopeDiaRange 40 mm
Type Thimble / Saddle
Unlock Full Specs
to access all available technical data

Similar Products

Thimble G-414, Crosby - Extra heavy RopeDiaRange 13-15 mm - 123101500230 - Certex UK
Specs
Type Thimble / Saddle
Application Power and Public Utility
Diameter 0.5118 to 0.5906 inch (13 to 15 mm)
View Details
Thimble DIN 3091 RopeDiaRange 18 mm - 123101800070 - Certex UK
Specs
Type Thimble / Saddle
Application Power and Public Utility
Diameter 0.7087 inch (18 mm)
View Details
Closed Spelter Socket CSS RopeDiaRange 11-13 - 122101300182 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 0.4331 to 0.5118 inch (11 to 13 mm)
View Details
Wire Rope Grip DIN 1142 RopeDiaRange 13 mm - 121101300080 - Certex UK
Specs
Application Power and Public Utility
Diameter 0.5118 inch (13 mm)
Material Steel; Steel
View Details