Certex UK Master Link Grab 1 Assy X-A05 WLL ton 2 402100200470

Description
At least 25% greater WLL than traditional Grade 8 products. Fatigue rated to 20,000 cycles at 1.5 times the WLL. Fully integrated shortening hooks and master link. No reduction in WLL when shortening chain. Speedy assembly. Light weight system. Cost effective compared to slings which use multiple components. Proof Load tested at 2.5 times the WLL with certification for each batch manufactured.
Request a Quote
Description
At least 25% greater WLL than traditional Grade 8 products. Fatigue rated to 20,000 cycles at 1.5 times the WLL. Fully integrated shortening hooks and master link. No reduction in WLL when shortening chain. Speedy assembly. Light weight system. Cost effective compared to slings which use multiple components. Proof Load tested at 2.5 times the WLL with certification for each batch manufactured.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Master Link Grab 1 Assy X-A05 WLL ton 2 - 402100200470 - Certex UK
Harworth, United Kingdom
Master Link Grab 1 Assy X-A05 WLL ton 2
402100200470
Master Link Grab 1 Assy X-A05 WLL ton 2 402100200470
At least 25% greater WLL than traditional Grade 8 products. Fatigue rated to 20,000 cycles at 1.5 times the WLL. Fully integrated shortening hooks and master link. No reduction in WLL when shortening chain. Speedy assembly. Light weight system. Cost effective compared to slings which use multiple components. Proof Load tested at 2.5 times the WLL with certification for each batch manufactured.

At least 25% greater WLL than traditional Grade 8 products.
Fatigue rated to 20,000 cycles at 1.5 times the WLL.
Fully integrated shortening hooks and master link.
No reduction in WLL when shortening chain.
Speedy assembly.
Light weight system.
Cost effective compared to slings which use multiple components.
Proof Load tested at 2.5 times the WLL with certification for each batch manufactured.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 402100200470
Product Name Master Link Grab 1 Assy X-A05 WLL ton 2
Application Power and Public Utility
Unlock Full Specs
to access all available technical data

Similar Products

Ferrule TCU Talurit® Ferrule_size_mm 13 - 120101300240 - Certex UK
Specs
Material Bronze / Copper Alloy; Copper (almost 99,9%)
View Details
Closed Spelter Socket G-417 RopeDiaRange 28-30 - 122103000052 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 1.1 to 1.18 inch (28 to 30 mm)
View Details
Closed Spelter Socket CSS RopeDiaRange 55-60 - 122106000182 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 2.17 to 2.36 inch (55 to 60 mm)
View Details
Thimble SS 1900 RopeDiaRange 6 mm - 123100600060 - Certex UK
Specs
Type Thimble / Saddle
Application Power and Public Utility
Diameter 0.2362 inch (6 mm)
View Details