Certex UK Ordinary Thimble BS 464:1958 RopeDiaRange 47.6 123104760110

Description
Manufactured in the UK Standard: BS 464-1 :1958
Request a Quote
Description
Manufactured in the UK Standard: BS 464-1 :1958
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ordinary Thimble BS 464:1958 RopeDiaRange 47.6 - 123104760110 - Certex UK
Harworth, United Kingdom
Ordinary Thimble BS 464:1958 RopeDiaRange 47.6
123104760110
Ordinary Thimble BS 464:1958 RopeDiaRange 47.6 123104760110
Manufactured in the UK Standard: BS 464-1 :1958

Manufactured in the UK
Standard: BS 464-1 :1958

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 123104760110
Product Name Ordinary Thimble BS 464:1958 RopeDiaRange 47.6
Type Thimble / Saddle
Unlock Full Specs
to access all available technical data

Similar Products

Closed Spelter Socket G-417 RopeDiaRange 88-92 - 122109200052 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 3.46 to 3.62 inch (88 to 92 mm)
View Details
Male Stop SMS12 - 1205SMS12 - Certex UK
Specs
Type Stop Sleeve
Application Power and Public Utility
Material Steel; Steel
View Details
Fork Ends SFE 9 - 1207SFE9 - Certex UK
Specs
Type Fork / Strap Eye
Application Power and Public Utility
Diameter 0.3543 inch (9 mm)
View Details