Certex UK Datasheets for Fall Arrest Systems

Fall arrest systems prevent personnel from falling in construction sites, factories, etc.
Fall Arrest Systems: Learn more

Product Name Notes
Adjustable lanyard with friction buckle, KOBRA TRI steel carabiner and loop, can be used for positioning in the lateral holding eyes. Suspension element: Coated core rope 12 mm. Can be...
All-round safety harness for all classical applications in construction and maintenance has above all one major feature due to simplified adjustment options in the chest and leg area as well...
An additional safety system is mandatory in man riding applications. The system is used to secure the work basket or the platform on which personnel are working against falling. Blocstop...
Area of application: Construction, Roofer, Carpenter, Metal, Construction, Power Supplies, Transmission, Telecommunications. Anchoring: Dorsal attachment, pole strap attachment
Belt sling with different lengths in different colours, so that they can be easily distinguished. Is used in the rope access and rescue sector. Rope access technology and rescues.
Classic rope bag for easy transportation and stowage of climbing ropes. Max. rope length Ø11mm: 50m.
Climbers tend to travel widely. The spacious Duffle bag provides a portable storage solution for all your equipment and apparel. One zippered outer pocket One mesh zippered pocket under the...
Energy absorbing anchor line with fixed length. Tri lock carabiner and 2 snap hook FS 90 Alu (60 mm opening). Hand washing: Up to 40°C. Type: Double (Y).
Energy absorbing anchor line with fixed length. With black carabine and snap hook FS 90 Alu (60 mm opening). Hand washing: Up to 40°C. Type: Single.
Fall arrest harness with integrated warning vest. Anchoring: Back and chest positioning. Hand washing: Up to 40°C.
Guided type fall arrester on a flexible anchorage line. The gliding along the coresheathed rope absorbs the energy. As soon as the unit tilts, the brake blocks close around the...
Holding rope for workplace positioning with rescue loop, the length of which can be adjusted using the rope clamp. Rope diameter: Coated core rope 16mm Hand-washing: 40 °C
Holding rope for workplace positioning, extremely edge-resistant and abrasion-resistant, length-adjustable with FS 64 ALU and STEEL D TRI carabiner Holding rope for workplace positioning Extremely edge-resistant and abrasion-proof Adjustable length...
Light breathable gloves for belaying or via ferrata climbing. Protects the hands from the frictional heat generated while belaying or rappelling, as well as from minor injuries from contact with...
ONE4ALL - The SKYSAFE PRO Revolutionary, new, patented energy absorber with the large weight range from 50 - 140kg (110 - 310 lbs.) that always withstands a maximum impact of...
P0031 work positioning lines are designed for getting into the right working position and are also used for fall protection. It is easy to adjust along the rope length.
P0902 is a basic fall arrest harness that is safe, light and easy to put on. Anchoring: Back and chest positioning. Hand-washing: Up to 40°C.
Revolutionary, new, patented energy absorber with the large weight range from 50 - 140kg. That always withstands a maximum impact of less than 6 kN at a maximum absorber length...
Revolutionary, patented energy absorber with the large weight range from 50 kg to 140 kg which always withstands a maximum impact of less than 6 kN at a maximum absorber...
SKN BFD SK11 is a guided-type fall arrester with a compact energy absorber that makes it suitable for universal application in numerous areas. It has been tested for user weights...
Statrans Fallstop Skylotec ACS-0003-F
The CS 2 is the classic allrounder among work harnesses. One size fits all. The harness is light and easy to put on. Simple, good and safe. Areas of application...
The Evacuator Rescue Device is the only fireproof escape device for more people, accommodating heights up to 300 meters. The Evacuator® utilises a user-friendly ‘click on and go’ mechanism. Each...
The Fall Protection Anchorage Point is fitted with an automatic position recovery system for optimum orientation in the direction of the sling. Features: 360° rotation. Control anti-crack on 100% of...
The high-performance full-body harness ARG 30 is the allrounder for maintenance work and construction. It is light and uncomplicated and yet provides maximum safety. The adjustable buckles in the shoulder...
The new high-performance full body harness for industry and trade is uncomplicated and very easy to buckle on. The harness scores with extremely flexible adjustments of belt straps that are...
The new patented runner for height access systems from SKYLOTEC, is ahead of its time. While work on improving the safety standard EN 353-1 for guided type fall arresters on...
The Powertex HW COMFORT is an all-around harness for fall arrest safety. It is light, comfortable, and offers higher capacity than many others with 140 kg user capacity. It is...
The Powertex HW PLUS fall arrest harness is very comfortable and offers higher capacity than the standard with 140 kg user capacity. It is well-designed with a comfortable waist belt...
The Powertex HW PRO r-PET harness is an absolute powerhouse. It's a very versatile, modern, comfortable, and well-designed fall arrest harness with high-quality quick-release buckles for quick and safe use.
The thought behind the suspension Relief Strap is to create more time for rescue and evacuation and lessen the pressure on the body after a fall. The straps are pulled...
The webbing slings in yellow made of polyamide can be used as a mobile anchor point. They have a diameter of 25mm and a load capacity of 35 kN and...
This completely equipped body harness for fall arrestingThis professional and completely equipped body harness for fall arresting, work positioning and climbing protection with a synthetic sliding plate was developed specially...
This kit is designed for roof top maintenance work and snow removal. It includes an anchoring loop P0008 for the user to be able to create an anchor point on...
This ultra-compact fall protection device with FS 90 ALU carabiner on anchoring is already equipped with the new One-4-All shock absorber and therefore approved for all weights between 50-135 kg...
Warning vest with integrated fall arrest harness. Anchoring: Back and chest positioning. Hand-washing: 40°C.
Wear resistant webbing loop sling for anchoring. Handwashing: Up to max. 40ºC.
Rotates through 360° adjustable in the direction of the load. Load rated parts are 100% magnaflux crack detected. Individual forged parts and cap screw are traceable to Test Certification. Passed...