Certex UK Jaw / Jaw Crosby HG-228 WLL ton 3.27 422100330115

Description
End fittings are quenched and tempered, bodies heat treated by normalizing. Forged jaw ends are fitted with bolts and nuts for 6 mm through 16 mm, and pins and cotters on 19 mm through 70 mm sizes. Modified UNJ thread on end fittings for improved fatigue properties. Body has UNC threads. Standard: According to Federal Specifications FF-T-791b.
Request a Quote
Description
End fittings are quenched and tempered, bodies heat treated by normalizing. Forged jaw ends are fitted with bolts and nuts for 6 mm through 16 mm, and pins and cotters on 19 mm through 70 mm sizes. Modified UNJ thread on end fittings for improved fatigue properties. Body has UNC threads. Standard: According to Federal Specifications FF-T-791b.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Jaw / Jaw Crosby HG-228 WLL ton 3.27 - 422100330115 - Certex UK
Harworth, United Kingdom
Jaw / Jaw Crosby HG-228 WLL ton 3.27
422100330115
Jaw / Jaw Crosby HG-228 WLL ton 3.27 422100330115
End fittings are quenched and tempered, bodies heat treated by normalizing. Forged jaw ends are fitted with bolts and nuts for 6 mm through 16 mm, and pins and cotters on 19 mm through 70 mm sizes. Modified UNJ thread on end fittings for improved fatigue properties. Body has UNC threads. Standard: According to Federal Specifications FF-T-791b.

End fittings are quenched and tempered, bodies heat treated by normalizing.

Forged jaw ends are fitted with bolts and nuts for 6 mm through 16 mm, and pins and cotters on 19 mm through 70 mm sizes.

Modified UNJ thread on end fittings for improved fatigue properties.
Body has UNC threads.

Standard: According to Federal Specifications FF-T-791b.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 422100330115
Product Name Jaw / Jaw Crosby HG-228 WLL ton 3.27
Application Power and Public Utility
Unlock Full Specs
to access all available technical data

Similar Products

Open Wedge Socket With Safety Bolt G-6423 RopeDiaRange 7-8 - 121500800192 - Certex UK
Specs
Features & Approvals Socket Fitting
Diameter 0.2756 to 0.3150 inch (7 to 8 mm)
Material Steel; high tensile steel
View Details
Ordinary Thimble BS 464:1958 RopeDiaRange 15.9 - 123101590110 - Certex UK
Specs
Type Thimble / Saddle
Application Power and Public Utility
Diameter 0.6260 inch (15.9 mm)
View Details
Thimble SS 1900 RopeDiaRange 8 mm - 123100800060 - Certex UK
Specs
Type Thimble / Saddle
Application Power and Public Utility
Diameter 0.3150 inch (8 mm)
View Details
Open Socket BS463:1958 RopeDiaRange 16 - 122101600010 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 0.6299 inch (16 mm)
View Details