Certex UK Eye / Eye Crosby HG-226 WLL ton 6.89 422100690100

Description
End fittings are quenched and tempered, bodies heat treated by normalizing. Turnbuckle eyes are forged elongated, by design, to maximize easy attachment in system and minimize stress in the eye. For turnbuckle sizes 6 mm through 64 mm, a shackle one size smaller can be reeved through eye. Standard: According to Federal Specifications FF-T-791b.
Request a Quote
Description
End fittings are quenched and tempered, bodies heat treated by normalizing. Turnbuckle eyes are forged elongated, by design, to maximize easy attachment in system and minimize stress in the eye. For turnbuckle sizes 6 mm through 64 mm, a shackle one size smaller can be reeved through eye. Standard: According to Federal Specifications FF-T-791b.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Eye / Eye Crosby HG-226 WLL ton 6.89 - 422100690100 - Certex UK
Harworth, United Kingdom
Eye / Eye Crosby HG-226 WLL ton 6.89
422100690100
Eye / Eye Crosby HG-226 WLL ton 6.89 422100690100
End fittings are quenched and tempered, bodies heat treated by normalizing. Turnbuckle eyes are forged elongated, by design, to maximize easy attachment in system and minimize stress in the eye. For turnbuckle sizes 6 mm through 64 mm, a shackle one size smaller can be reeved through eye. Standard: According to Federal Specifications FF-T-791b.

End fittings are quenched and tempered, bodies heat treated by normalizing.
Turnbuckle eyes are forged elongated, by design, to maximize easy attachment in system and minimize stress in the eye. For turnbuckle sizes 6 mm through 64 mm, a shackle one size smaller can be reeved through eye.

Standard: According to Federal Specifications FF-T-791b.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 422100690100
Product Name Eye / Eye Crosby HG-226 WLL ton 6.89
Type Eye
Unlock Full Specs
to access all available technical data

Similar Products

Wire Rope Grip POWERTEX PWRG RopeDiaRange 3-4 mm - 121100400090 - Certex UK
Specs
Application Power and Public Utility
Diameter 0.1181 to 0.1575 inch (3 to 4 mm)
Material PWRG-4 and -6 are drop forged. PWRG-8, -10, -12, -16, -20, -25, -35 are casted
View Details
Thimble G-414, Crosby - Extra heavy RopeDiaRange 8 mm - 123100800230 - Certex UK
Specs
Type Thimble / Saddle
Application Power and Public Utility
Diameter 0.3150 inch (8 mm)
View Details
Ordinary Thimble BS 464:1958 RopeDiaRange 23.8 - 123102380110 - Certex UK
Specs
Type Thimble / Saddle
Application Power and Public Utility
Diameter 0.9370 inch (23.8 mm)
View Details
Thimble DIN 3091 RopeDiaRange 12 mm - 123101200070 - Certex UK
Specs
Type Thimble / Saddle
Application Power and Public Utility
Diameter 0.4724 inch (12 mm)
View Details