Certex UK Eye / Eye Crosby HG-226 WLL ton 27.2 422102720100

Description
End fittings are quenched and tempered, bodies heat treated by normalizing. Turnbuckle eyes are forged elongated, by design, to maximize easy attachment in system and minimize stress in the eye. For turnbuckle sizes 6 mm through 64 mm, a shackle one size smaller can be reeved through eye. Standard: According to Federal Specifications FF-T-791b.
Request a Quote
Description
End fittings are quenched and tempered, bodies heat treated by normalizing. Turnbuckle eyes are forged elongated, by design, to maximize easy attachment in system and minimize stress in the eye. For turnbuckle sizes 6 mm through 64 mm, a shackle one size smaller can be reeved through eye. Standard: According to Federal Specifications FF-T-791b.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Eye / Eye Crosby HG-226 WLL ton 27.2 - 422102720100 - Certex UK
Harworth, United Kingdom
Eye / Eye Crosby HG-226 WLL ton 27.2
422102720100
Eye / Eye Crosby HG-226 WLL ton 27.2 422102720100
End fittings are quenched and tempered, bodies heat treated by normalizing. Turnbuckle eyes are forged elongated, by design, to maximize easy attachment in system and minimize stress in the eye. For turnbuckle sizes 6 mm through 64 mm, a shackle one size smaller can be reeved through eye. Standard: According to Federal Specifications FF-T-791b.

End fittings are quenched and tempered, bodies heat treated by normalizing.
Turnbuckle eyes are forged elongated, by design, to maximize easy attachment in system and minimize stress in the eye. For turnbuckle sizes 6 mm through 64 mm, a shackle one size smaller can be reeved through eye.

Standard: According to Federal Specifications FF-T-791b.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 422102720100
Product Name Eye / Eye Crosby HG-226 WLL ton 27.2
Type Eye
Unlock Full Specs
to access all available technical data

Similar Products

Crane End Stop ES ES 23 D52 - 1205ES23D52 - Certex UK
Specs
Type Stop Sleeve
Application Power and Public Utility
Diameter 0.9055 inch (23 mm)
View Details
Thimble DIN 3091 RopeDiaRange 16 mm - 123101600070 - Certex UK
Specs
Type Thimble / Saddle
Application Power and Public Utility
Diameter 0.6299 inch (16 mm)
View Details
Closed Spelter Socket CSS RopeDiaRange 31-36 - 122103600182 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 1.22 to 1.42 inch (31 to 36 mm)
View Details
Ordinary Thimble BS 464:1958 RopeDiaRange 9.5 - 123100950110 - Certex UK
Specs
Type Thimble / Saddle
Application Power and Public Utility
Diameter 0.3740 inch (9.5 mm)
View Details