Certex UK Master Link Grab 1 Assy X-A06 WLL ton 14.1 402101410480

Description
At least 25% greater WLL than traditional Grade 8 products. Fatigue rated to 20,000 cycles at 1.5 times the WLL. Fully integrated shortening hooks and master link. No reduction in WLL when shortening chain. Speedy assembly. Light weight system. Cost effective compared to slings which use multiple components. Proof Load tested at 2.5 times the WLL with certification for each batch manufactured.
Request a Quote
Description
At least 25% greater WLL than traditional Grade 8 products. Fatigue rated to 20,000 cycles at 1.5 times the WLL. Fully integrated shortening hooks and master link. No reduction in WLL when shortening chain. Speedy assembly. Light weight system. Cost effective compared to slings which use multiple components. Proof Load tested at 2.5 times the WLL with certification for each batch manufactured.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Master Link Grab 1 Assy X-A06 WLL ton 14.1 - 402101410480 - Certex UK
Harworth, United Kingdom
Master Link Grab 1 Assy X-A06 WLL ton 14.1
402101410480
Master Link Grab 1 Assy X-A06 WLL ton 14.1 402101410480
At least 25% greater WLL than traditional Grade 8 products. Fatigue rated to 20,000 cycles at 1.5 times the WLL. Fully integrated shortening hooks and master link. No reduction in WLL when shortening chain. Speedy assembly. Light weight system. Cost effective compared to slings which use multiple components. Proof Load tested at 2.5 times the WLL with certification for each batch manufactured.

At least 25% greater WLL than traditional Grade 8 products.
Fatigue rated to 20,000 cycles at 1.5 times the WLL.
Fully integrated shortening hooks and master link.
No reduction in WLL when shortening chain.
Speedy assembly.
Light weight system.
Cost effective compared to slings which use multiple components.
Proof Load tested at 2.5 times the WLL with certification for each batch manufactured.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 402101410480
Product Name Master Link Grab 1 Assy X-A06 WLL ton 14.1
Application Power and Public Utility
Unlock Full Specs
to access all available technical data

Similar Products

Open Wedge Socket G-6413 RopeDiaRange 24-26 - 121502600242 - Certex UK
Specs
Features & Approvals Socket Fitting
Diameter 0.9449 to 1.02 inch (24 to 26 mm)
Material Steel; high tensile steel
View Details
Wire Rope Clip Crosby G-450 RopeDiaRange 48-52 - 121105200120 - Certex UK
Specs
Type Clip / Clamp
Application Power and Public Utility
Diameter 1.89 to 2.05 inch (48 to 52 mm)
View Details
Thimble SS 1900 RopeDiaRange 18 mm - 123101800060 - Certex UK
Specs
Type Thimble / Saddle
Application Power and Public Utility
Diameter 0.7087 inch (18 mm)
View Details
Wire Rope Grip DIN 1142 RopeDiaRange 34 mm - 121103400080 - Certex UK
Specs
Application Power and Public Utility
Diameter 1.34 inch (34 mm)
Material Steel; Steel
View Details