Certex UK Datasheets for Eyebolts

Eye bolts (eyebolts) are threaded bolts with a loop or eye at one end. The eye is used to anchor a cable, rope or chain.
Eyebolts: Learn more

Product Name Notes
Certificates: As standard a report of thorough examination is supplied, also upon request a basic raw material cert and EC declaration of conformity.
Certificates: This product is supplied with an EC declaration of conformity, upon request a certificate of basic raw material
Sizes marked * are additional and proportional to the specification. Also available with UNC, UNF, BSF threads.
Sizes marked * are additional and proportional to the specification. Also available with UNC, UNF, BSF threads. The zinc plated on request.
The SEB lifting eye nut is a single swivel ring. Equipped with 2 pins that always guide it perfectly in the direction of the sling. It is specially designed for...
The SEB lifting ring is a single swivel ring. Equipped with 2 pins that always guide it perfectly in the direction of the sling. It is specially designed for lifting,...
The stainless steel version of the swivel eye bolt, SS.SEB, is fitted with an automatic position recovery system for optimum orientation in the direction of the sling. Thanks to its...
Working Load Limits shown are for in-line pull. Recommended for straight line pull. Fatigue rated at 11/2 times the Working Load Limit at 20,000 cycles. Standard bolts threaded UNC.