Certex UK Datasheets for Body Harnesses

Body harnesses arrest the freefall of a worker from an aerial worksite and provide support a person while being suspended. They are essential safety devices for all labor performed at elevated locations.


Body Harnesses: Learn more

Product Name Notes
All-round safety harness for all classical applications in construction and maintenance has above all one major feature due to simplified adjustment options in the chest and leg area as well...
Area of application: Construction, Roofer, Carpenter, Metal, Construction, Power Supplies, Transmission, Telecommunications. Anchoring: Dorsal attachment, pole strap attachment
Fall arrest harness with integrated warning vest. Anchoring: Back and chest positioning. Hand washing: Up to 40°C.
P0902 is a basic fall arrest harness that is safe, light and easy to put on. Anchoring: Back and chest positioning. Hand-washing: Up to 40°C.
The CS 2 is the classic allrounder among work harnesses. One size fits all. The harness is light and easy to put on. Simple, good and safe. Areas of application...
The high-performance full-body harness ARG 30 is the allrounder for maintenance work and construction. It is light and uncomplicated and yet provides maximum safety. The adjustable buckles in the shoulder...
The new high-performance full body harness for industry and trade is uncomplicated and very easy to buckle on. The harness scores with extremely flexible adjustments of belt straps that are...
The Powertex HW COMFORT is an all-around harness for fall arrest safety. It is light, comfortable, and offers higher capacity than many others with 140 kg user capacity. It is...
The Powertex HW PLUS fall arrest harness is very comfortable and offers higher capacity than the standard with 140 kg user capacity. It is well-designed with a comfortable waist belt...
The Powertex HW PRO r-PET harness is an absolute powerhouse. It's a very versatile, modern, comfortable, and well-designed fall arrest harness with high-quality quick-release buckles for quick and safe use.
This completely equipped body harness for fall arrestingThis professional and completely equipped body harness for fall arresting, work positioning and climbing protection with a synthetic sliding plate was developed specially...
Warning vest with integrated fall arrest harness. Anchoring: Back and chest positioning. Hand-washing: 40°C.