Certex UK Ordinary Thimble BS 464:1958 RopeDiaRange 44.5 123104450110

Description
Manufactured in the UK Standard: BS 464-1 :1958
Request a Quote
Description
Manufactured in the UK Standard: BS 464-1 :1958
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ordinary Thimble BS 464:1958 RopeDiaRange 44.5 - 123104450110 - Certex UK
Harworth, United Kingdom
Ordinary Thimble BS 464:1958 RopeDiaRange 44.5
123104450110
Ordinary Thimble BS 464:1958 RopeDiaRange 44.5 123104450110
Manufactured in the UK Standard: BS 464-1 :1958

Manufactured in the UK
Standard: BS 464-1 :1958

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 123104450110
Product Name Ordinary Thimble BS 464:1958 RopeDiaRange 44.5
Type Thimble / Saddle
Unlock Full Specs
to access all available technical data

Similar Products

Eye Ends SEE 5 - 1207SEE5 - Certex UK
Specs
Type Eye
Application Power and Public Utility
Diameter 0.1969 inch (5 mm)
View Details
Open Wedge Socket With Safety Bolt G-6423 RopeDiaRange 37-39 - 121503900192 - Certex UK
Specs
Features & Approvals Socket Fitting
Diameter 1.46 to 1.54 inch (37 to 39 mm)
Material Steel; high tensile steel
View Details
Closed Spelter Socket CSS RopeDiaRange 192-204 - 122120400185 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 7.56 to 8.03 inch (192 to 204 mm)
View Details
Closed Spelter Socket CSS RopeDiaRange 69-75 - 122107500185 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 2.72 to 2.95 inch (69 to 75 mm)
View Details