Certex UK Welded Master Link Assembly X-0081 WLL ton 2.5 402100250490

Description
Welded Master Link designed for 1 leg chain, wire rope and webbing slings. At least 25% greater WLL than traditional Grade 8 products. Fatigue rated to 20,000 cycles at 1.5 times the WLL. Proof Load tested at 2.5 times the WLL with certification for each batch manufactured.
Request a Quote
Description
Welded Master Link designed for 1 leg chain, wire rope and webbing slings. At least 25% greater WLL than traditional Grade 8 products. Fatigue rated to 20,000 cycles at 1.5 times the WLL. Proof Load tested at 2.5 times the WLL with certification for each batch manufactured.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Welded Master Link Assembly X-0081 WLL ton 2.5 - 402100250490 - Certex UK
Harworth, United Kingdom
Welded Master Link Assembly X-0081 WLL ton 2.5
402100250490
Welded Master Link Assembly X-0081 WLL ton 2.5 402100250490
Welded Master Link designed for 1 leg chain, wire rope and webbing slings. At least 25% greater WLL than traditional Grade 8 products. Fatigue rated to 20,000 cycles at 1.5 times the WLL. Proof Load tested at 2.5 times the WLL with certification for each batch manufactured.

Welded Master Link designed for 1 leg chain, wire rope and webbing slings.
At least 25% greater WLL than traditional Grade 8 products.
Fatigue rated to 20,000 cycles at 1.5 times the WLL.
Proof Load tested at 2.5 times the WLL with certification for each batch manufactured.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 402100250490
Product Name Welded Master Link Assembly X-0081 WLL ton 2.5
Application Power and Public Utility
Unlock Full Specs
to access all available technical data

Similar Products

Ferrule TCU Talurit® Ferrule_size_mm 28 - 120102800240 - Certex UK
Specs
Material Bronze / Copper Alloy; Copper (almost 99,9%)
View Details
Open Wedge Socket With Safety Bolt G-6423 RopeDiaRange 9-10 - 121501000192 - Certex UK
Specs
Features & Approvals Socket Fitting
Diameter 0.3543 to 0.3937 inch (9 to 10 mm)
Material Steel; high tensile steel
View Details
Solid Wire Rope Thimble Crosby S-412 RopeDiaRange 18-20 - 123102000220 - Certex UK
Specs
Type Thimble / Saddle
Diameter 0.7087 to 0.7874 inch (18 to 20 mm)
Material Cast Ductile Iron.
View Details