Certex UK Master Link Grab 1 Assy X-A04, Yoke WLL ton 19 402101900460

Description
Fully integrated shortening hook and master link. At least 25% greater WLL than traditional Grade 8 products. Fatigue rated to 20,000 cycles at 1.5 times the WLL. No reduction in WLL when shortening chain. Speedy assembly. Light weight system. Cost effective compared to slings which use multiple components. Proof Load tested at 2.5 times the WLL with certification for each batch manufactured.
Request a Quote
Description
Fully integrated shortening hook and master link. At least 25% greater WLL than traditional Grade 8 products. Fatigue rated to 20,000 cycles at 1.5 times the WLL. No reduction in WLL when shortening chain. Speedy assembly. Light weight system. Cost effective compared to slings which use multiple components. Proof Load tested at 2.5 times the WLL with certification for each batch manufactured.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Master Link Grab 1 Assy X-A04, Yoke WLL ton 19 - 402101900460 - Certex UK
Harworth, United Kingdom
Master Link Grab 1 Assy X-A04, Yoke WLL ton 19
402101900460
Master Link Grab 1 Assy X-A04, Yoke WLL ton 19 402101900460
Fully integrated shortening hook and master link. At least 25% greater WLL than traditional Grade 8 products. Fatigue rated to 20,000 cycles at 1.5 times the WLL. No reduction in WLL when shortening chain. Speedy assembly. Light weight system. Cost effective compared to slings which use multiple components. Proof Load tested at 2.5 times the WLL with certification for each batch manufactured.
  • Fully integrated shortening hook and master link.
  • At least 25% greater WLL than traditional Grade 8 products.
  • Fatigue rated to 20,000 cycles at 1.5 times the WLL.
  • No reduction in WLL when shortening chain.
  • Speedy assembly.
  • Light weight system.
  • Cost effective compared to slings which use multiple components.
  • Proof Load tested at 2.5 times the WLL with certification for each batch manufactured.
Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 402101900460
Product Name Master Link Grab 1 Assy X-A04, Yoke WLL ton 19
Application Power and Public Utility
Unlock Full Specs
to access all available technical data

Similar Products

Open Wedge Socket G-6413 RopeDiaRange 7-8 - 121500800242 - Certex UK
Specs
Features & Approvals Socket Fitting
Diameter 0.2756 to 0.3150 inch (7 to 8 mm)
Material Steel; high tensile steel
View Details
Eye Ends SEE 3 - 1207SEE3 - Certex UK
Specs
Type Eye
Application Power and Public Utility
Diameter 0.1181 inch (3 mm)
View Details
Thimble SS 1900 RopeDiaRange 2 mm - 123100200060 - Certex UK
Specs
Type Thimble / Saddle
Application Power and Public Utility
Diameter 0.0787 inch (2 mm)
View Details
Super Terminator Wedge Socket Crosby S-423T RopeDiaRange 24-26 - 121502600125 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 0.9449 to 1.02 inch (24 to 26 mm)
View Details